EN
  • EN
  • DE

2N7002P,235

Part No 2N7002P,235
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 0.36A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 360mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 0.8nC @ 4.5V
Max Input Capacitance 50pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 350mW (Ta)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1004062-2N7002P,235
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N7002P,235 CAD Model

Description

The 2N7002P,235 is an N-channel MOSFET manufactured by Nexperia USA Inc.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: SOT-23-3
  • Maximum Drain-Source Breakdown Voltage: 60V
  • Maximum Rds On @ Id, Vgs: 1.6 Ohm @ 500mA, 10V

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,695+ $0.0295 $50.0025
3,615+ $0.0277 $100.1355
5,620+ $0.0267 $150.0540
8,035+ $0.0249 $200.0715
10,465+ $0.0239 $250.1135
13,045+ $0.0230 $300.0350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 933,590 pieces
MOQ: 1695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess