EN
  • EN
  • DE

AD8662ARZ-REEL7

Part No AD8662ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Precision 16 V CMOS, Rail-to-Rail Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DigiTrim
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 3.5 V/μs
GBP - Gain Bandwidth Product 4MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 50μV
Operating Supply Current 1.25mA
Output Current per Channel 140mA
Dual Supply Voltage (±) 5 V ~ 16 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138846-AD8662ARZ-REEL7
Manufacturer Homepage www.analog.com
Family Name AD8662
Introduction Date October 06, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD8662ARZ-REEL7 CAD Model

Description

Product Overview: AD8662ARZ-REEL7

Manufacturer: Analog Devices Inc.

The AD8662ARZ-REEL7 is a precision, low noise, low input bias current operational amplifier from the renowned manufacturer Analog Devices Inc. This high-performance op-amp is part of the Analog Devices' portfolio of amplifiers that are designed to provide superior accuracy and signal conditioning in a variety of applications.

Key Features

  • Dual Channel: The AD8662ARZ-REEL7 features a dual-channel configuration, offering flexibility for designs that require multiple op-amps.
  • Low Noise Performance: With its low noise specifications, this op-amp ensures a clean signal amplification, making it ideal for sensitive audio, instrumentation, and other precision applications.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedance, enhancing the overall accuracy of the system.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply requirements and making it suitable for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output swing provides the maximum possible dynamic range at the output, which is especially beneficial in single-supply applications.
  • Extended Temperature Range: The device can operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The AD8662ARZ-REEL7 is versatile enough to fit a wide range of applications such as:

  • Precision instrumentation
  • Active filters
  • Audio and acoustic systems
  • Data acquisition systems
  • Medical equipment
  • Professional microphones

Packaging and Quality

This particular model, the AD8662ARZ-REEL7, is offered in a RoHS-compliant SOIC package and is supplied in tape and reel form, which is ideal for automated assembly processes. Analog Devices Inc. ensures that their products meet the highest standards of quality and reliability, providing engineers and designers with confidence in their electronic components.

Conclusion

In summary, the AD8662ARZ-REEL7 operational amplifier is a high-quality component that combines precision, low noise, and low input bias current, making it an excellent choice for a multitude of electronic applications where signal integrity is paramount. Its dual-channel configuration and robust feature set make it a versatile and reliable option for both simple and complex circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1052 $52.7884
40+ $2.5478 $101.9120
61+ $2.4682 $150.5602
84+ $2.3886 $200.6424
109+ $2.3090 $251.6810
145+ $2.0701 $300.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,820 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess