EN
  • EN
  • DE

AD876JRS-REEL

Part No AD876JRS-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT ADC PARALLEL, WORD ACCESS / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Bulk
Number of Bits 10
Sampling Rate (Per Second) 20M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.25V
Voltage - Supply, Digital 4.5V ~ 5.25V
Features -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100 pcs
Win Source Part Number 1381336-AD876JRS-REEL
Ultra Librarian 3D Model Ultra Librarian AD876JRS-REEL CAD Model

Description

Product Overview

The AD876JRS-REEL from Analog Devices Inc. is a high-performance, single-supply, 10-bit analog-to-digital converter (ADC) that offers exceptional speed and accuracy for a wide range of applications. Packaged in a convenient reel format, this product is designed for ease of integration into automated manufacturing processes, ensuring a reliable supply for large-scale production needs.

Key Features

  • High-Speed Performance: The AD876JRS-REEL boasts a conversion rate of up to 10 MSPS (Mega Samples Per Second), making it an ideal choice for high-speed data acquisition systems.
  • Single 5V Supply: Operating on a single 5V power supply, this ADC simplifies power management in complex systems and contributes to lower overall power consumption.
  • Low Power Dissipation: With a typical power dissipation of only 175 mW, the AD876JRS-REEL is optimized for power-sensitive applications.
  • On-Chip Track-and-Hold: The integrated track-and-hold function ensures accurate sampling of input signals, reducing the need for external components and simplifying circuit design.
  • Flexible Input Range: The device supports a 2 V p-p input range, which can be centered around a user-defined voltage reference point, offering design versatility.
  • Digital Error Correction: Featuring digital error correction logic, the AD876JRS-REEL minimizes conversion errors, enhancing overall system accuracy.

Applications

The AD876JRS-REEL is suitable for a variety of high-speed data acquisition tasks, including:

  • Medical Imaging Systems
  • Professional Video Equipment
  • Telecommunications Infrastructure
  • Radar and Satellite Communication Systems
  • Test and Measurement Instruments

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD876JRS-REEL is no exception. This ADC is fabricated using the company's advanced IC process technology, ensuring high performance and consistency across batches. With its robust design and comprehensive testing, the AD876JRS-REEL is a product that engineers and designers can rely on for their critical applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1468 $61.7616
28+ $4.2231 $118.2468
43+ $4.0912 $175.9216
59+ $3.9591 $233.5869
76+ $3.8272 $290.8672
101+ $3.4313 $346.5613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess