EN
  • EN
  • DE
  • IT

AD8801ARZ

Part No AD8801ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL W/SD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 600ns (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 008567-AD8801ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8801ARZ CAD Model

Description

Product Overview: AD8801ARZ

The AD8801ARZ, manufactured by Analog Devices Inc., is a high-performance, octal 8-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. This versatile component is ideal for a wide range of applications, including process control systems, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: The AD8801ARZ offers an 8-bit resolution, providing 256 discrete voltage levels for fine control of analog outputs.
  • Channels: It features eight independent DAC channels, allowing multiple signals to be controlled simultaneously, which is particularly useful for complex systems requiring multi-channel output.
  • Versatility: With a wide operating range, the AD8801ARZ can be used in both single-supply and dual-supply modes, enhancing its adaptability to different system requirements.
  • Low Power Consumption: Designed for energy efficiency, this DAC consumes minimal power, making it suitable for portable and battery-operated devices.
  • Package: The device comes in a 20-lead standard small outline package (SOIC), ensuring ease of integration into a variety of circuit designs.

Performance Specifications

  • Settling Time: The DAC provides fast settling times, enabling rapid updates to output voltages and swift response to control inputs.
  • Output Range: It supports a flexible output range, which can be adjusted according to the reference voltage applied, giving designers control over the voltage span.
  • Monotonicity: The AD8801ARZ guarantees monotonic performance over the entire operating temperature range, ensuring reliable and predictable output behavior.

Applications

The AD8801ARZ is a versatile component suitable for a multitude of applications. Its precision and multi-channel capabilities make it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Robotics and Industrial Control Systems
  • Programmable Filters and Oscillators
  • Instrumentation and Laboratory Equipment

With its robust feature set and reliable performance, the AD8801ARZ from Analog Devices Inc. stands out as a top-tier component for designers and engineers seeking a multi-channel DAC solution. Its combination of precision, efficiency, and flexibility ensures that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 18BIT A-OUT 28SSOP
Lowest to $133.1369
Maxim Integrated
IC DAC 8BIT V-OUT 20QSOP / 8 Bit Digital to Analog Converter 4 20-QSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 20LFCSP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Renesas Electronics America
IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Lowest to $6.5806
Analog Devices Inc.
IC DAC 12BIT V-OUT 16LFCSP
Need more? Email Us
NXP / Nexperia
IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Lowest to $5.4849
Asahi Kasei Microsystems
IC DAC MONO 32BIT 30CSP / 32 Bit Digital to Analog Converter 1 30-CSP (2.37x1.97)
Lowest to $2.9458

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2441 $68.9764
8+ $14.1491 $113.1928
13+ $13.7069 $178.1897
17+ $13.2647 $225.4999
22+ $12.8225 $282.0950
30+ $11.4961 $344.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess