EN
  • EN
  • DE

AD9042ASTZ

Part No AD9042ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 41MSPS 44-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 41M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-LQFP (10x10)
Win Source Part Number 1013632-AD9042ASTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9042ASTZ CAD Model

Description

AD9042ASTZ: High-Performance 12-Bit ADC from Analog Devices Inc.

The AD9042ASTZ is a state-of-the-art 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., renowned for its high-performance and precision electronic components. This ADC is optimized for applications requiring a high sampling rate and excellent dynamic performance, making it an ideal choice for advanced digital signal processing (DSP) systems.

Key Features:

  • High-Speed Sampling: The AD9042ASTZ boasts a maximum sampling rate of 41 MSPS (million samples per second), ensuring that it can handle high-speed signals with ease. This makes it suitable for use in radar systems, medical imaging, and communication systems where fast data acquisition is critical.
  • Excellent Dynamic Performance: With a Signal-to-Noise Ratio (SNR) of 68 dB and a Spurious-Free Dynamic Range (SFDR) of 80 dB at a 10 MHz input frequency, this ADC delivers clean and accurate conversions that preserve the integrity of the original signal.
  • Low Power Consumption: Efficiency is key in modern electronics, and the AD9042ASTZ addresses this with a modest power consumption of just 500 mW. This makes it a sustainable choice for portable and battery-powered devices.
  • Flexible Input Range: The device features a user-selectable input range, providing the flexibility needed to accommodate various signal amplitudes and ensuring compatibility with a wide range of sensors and input sources.
  • On-Chip Reference: An integrated 2.5 V reference voltage simplifies system design by eliminating the need for external reference components, thereby reducing the overall bill of materials and saving board space.

Applications:

The AD9042ASTZ is versatile and can be deployed in a multitude of applications, including:

  • IF Sampling Receivers
  • Digital Oscilloscopes
  • Satellite Communication Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices

Encased in a 28-lead TSSOP (Thin Shrink Small Outline Package), the AD9042ASTZ is designed for easy integration into existing designs and is fully specified over the industrial temperature range of -40°C to +85°C. This ADC is not just a component; it is a robust solution that enhances the performance and reliability of high-speed signal processing applications.

With Analog Devices Inc.'s commitment to quality and performance, the AD9042ASTZ represents a premier choice for engineers and designers looking to push the boundaries of what's possible in their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 447 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess