EN
  • EN
  • DE

AD9051BRSZ

Part No AD9051BRSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 60MSPS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 60M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 085858-AD9051BRSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9051BRSZ CAD Model

Description

AD9051BRSZ: High-Performance 8-Bit ADC from Analog Devices Inc.

The AD9051BRSZ is a state-of-the-art 8-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is part of the AD9051 series and comes in a compact SSOP (Shrink Small Outline Package) form factor, making it an ideal choice for space-constrained applications.

With a sampling rate of up to 60 MSPS (Mega-Samples Per Second), the AD9051BRSZ delivers high-speed data conversion with excellent dynamic performance. This makes it well-suited for a wide range of applications, including digital oscilloscopes, radar systems, communication systems, and imaging equipment.

Key Features of the AD9051BRSZ:

  • High-Speed Operation: The device features a maximum sampling rate of 60 MSPS, enabling real-time data acquisition and processing in demanding applications.
  • High Accuracy: With its 8-bit resolution, the AD9051BRSZ provides precise digital representation of analog signals, ensuring high-fidelity data conversion.
  • Low Power Consumption: Designed for efficiency, the ADC operates with a low power supply ranging from +2.7 V to +5.5 V, minimizing power requirements and heat generation.
  • Easy Integration: The SSOP packaging allows for straightforward integration into various circuit designs, supporting a wide range of digital interfaces.
  • On-Chip Track-and-Hold: The inclusion of an on-chip track-and-hold circuit simplifies the design process by eliminating the need for external components.
  • Flexible Input Range: The device offers a flexible input range, accommodating a variety of signal levels for versatile application use.

Designed with reliability in mind, the AD9051BRSZ incorporates advanced design techniques to ensure stable performance across different environmental conditions and variations in power supply. Its robust architecture is complemented by features such as an on-chip reference and a duty cycle stabilizer, further enhancing its performance stability.

Whether you are developing high-speed data acquisition systems, communications equipment, or advanced imaging solutions, the AD9051BRSZ from Analog Devices Inc. offers the precision, speed, and reliability required to meet the challenges of today's fast-paced technological landscape.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5883 $71.1766
4+ $29.2007 $116.8028
6+ $28.2882 $169.7292
8+ $27.3757 $219.0056
10+ $26.4631 $264.6310
13+ $23.7256 $308.4328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 737 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess