EN
  • EN
  • DE
  • IT

AD9054ABSTZ-200

Part No AD9054ABSTZ-200
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 200MSPS 44-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Resolution 8
Sampling Rate 200M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Manufacturer Homepage www.analog.com
Win Source Part Number 717497-AD9054ABSTZ-200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9054ABSTZ-200 CAD Model

Description

AD9054ABSTZ-200: High-Performance ADC from Analog Devices Inc.

The AD9054ABSTZ-200 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is designed to offer exceptional accuracy and speed, making it an ideal choice for demanding applications that require high data acquisition rates and precise signal processing.

Featuring a 200 MSPS (mega samples per second) sampling rate, the AD9054ABSTZ-200 is capable of capturing fast transient signals with minimal distortion. It operates with an 8-bit resolution, providing a fine balance between high-speed performance and resolution to meet the needs of a variety of digital signal processing (DSP) applications.

The device is housed in a compact 48-lead LQFP (low-profile quad flat package) that is designed for space-constrained applications. Its small form factor, combined with low power consumption, makes it an excellent choice for portable and embedded systems. The AD9054ABSTZ-200 operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Among its advanced features, the AD9054ABSTZ-200 includes an on-chip reference and track-and-hold circuitry, which simplifies the design process by reducing the number of external components required. This integration helps to minimize system cost and complexity while providing robust performance.

The ADC's versatile digital interface is compatible with a variety of DSP and microprocessor systems. It supports both CMOS and TTL logic levels, allowing for easy integration into existing designs. The AD9054ABSTZ-200 also includes a flexible format for output data, which can be adjusted to match the specific requirements of the application.

Ideal for applications such as medical imaging, communications, radar systems, and instrumentation, the AD9054ABSTZ-200 is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of what's possible in electronic design. With its exceptional performance and reliability, this ADC is set to become a key component in the next generation of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess