EN
  • EN
  • DE

AD9058ATJ/883B

Part No AD9058ATJ/883B
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Dual 8-Bit 50 MSPS A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138926-AD9058ATJ/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9058ATJ/883B CAD Model

Description

Product Overview: AD9058ATJ/883B by Analog Devices Inc.

The AD9058ATJ/883B is a high-performance, dual-channel 8-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to meet the rigorous standards of military applications, as indicated by the "/883B" suffix, which denotes compliance with MIL-STD-883B specifications for reliability and quality.

Featuring a sampling rate of up to 50 MSPS (Mega Samples Per Second), the AD9058ATJ/883B offers exceptional speed and accuracy for a wide range of applications, including radar systems, electronic warfare, and secure communications. Its dual-channel design allows for simultaneous acquisition of two analog signals, which is critical for advanced signal processing tasks such as I/Q demodulation and diversity reception.

The device's 8-bit resolution provides a good balance between high-speed operation and resolution, making it suitable for scenarios where both are required. The AD9058ATJ/883B operates with a single +5V power supply, simplifying power management in complex systems. Additionally, its TTL-compatible digital outputs ensure easy interfacing with digital signal processors (DSPs) and other logic devices.

Key Features:

  • Dual 8-bit ADC
  • Up to 50 MSPS sampling rate
  • Single +5V power supply
  • TTL-compatible digital outputs
  • MIL-STD-883B qualified for military use
  • On-chip track-and-hold circuitry
  • Low power consumption

The on-chip track-and-hold circuitry ensures accurate sampling of high-frequency input signals by minimizing aperture errors. With its low power consumption, the AD9058ATJ/883B is ideal for portable and battery-operated equipment where power efficiency is crucial.

For designers and engineers seeking a reliable and high-speed ADC solution for demanding military or aerospace applications, the AD9058ATJ/883B from Analog Devices Inc. offers a blend of performance, durability, and ease of integration that is hard to match.

For more detailed specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess