EN
  • EN
  • DE

AD9222ABCPZ-40

Part No AD9222ABCPZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 40M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Type Surface Mount
Base Product Number AD9222
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377733-AD9222ABCPZ-40
Ultra Librarian 3D Model Ultra Librarian AD9222ABCPZ-40 CAD Model

Description

AD9222ABCPZ-40: High-Performance ADC from Analog Devices Inc.

The AD9222ABCPZ-40 is a state-of-the-art analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a renowned leader in precision signal processing technology. This high-speed, low-power, 12-bit, octal ADC operates at a 40 MSPS (mega-samples per second) conversion rate, making it an excellent choice for a wide range of applications, including medical imaging, data acquisition systems, and communication infrastructure.

Key Features:

  • Resolution: 12-bit performance provides fine detail in signal conversion, ensuring that data is captured with high fidelity.
  • Sampling Rate: Fast sampling rate of 40 MSPS allows for the accurate digitization of high-frequency signals.
  • Input Range: The ADC features a flexible input range, accommodating various signal types for versatile application use.
  • Low Power Consumption: Designed for efficiency, the AD9222ABCPZ-40 minimizes power usage, which is critical for portable and remote sensing applications.
  • Integrated Features: The device includes an on-chip voltage reference and sample-and-hold circuitry, simplifying design and reducing external component requirements.
  • Output Interface: It provides a serialized LVDS (Low-Voltage Differential Signaling) output, which reduces the number of data I/O lines required and minimizes the digital interface complexity.
  • Package: The AD9222ABCPZ-40 comes in a compact 64-lead LFCSP (lead frame chip scale package) that saves board space and is suitable for densely packed circuit designs.

Applications:

The versatility of the AD9222ABCPZ-40 makes it ideal for a variety of demanding applications. Its high-speed performance is particularly beneficial in:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Data Acquisition Systems
  • Radar and Satellite Antenna Arrays
  • Instrumentation and Control Systems

With its combination of speed, precision, and low power consumption, the AD9222ABCPZ-40 from Analog Devices Inc. represents a robust solution for designers looking to enhance the performance and efficiency of their digital data systems. Its integrated features and compact form factor make it a smart choice for next-generation technology developments.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.6320 $88.6320
2+ $85.8622 $171.7244
3+ $83.0925 $249.2775
4+ $80.3227 $321.2908
5+ $72.0135 $360.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 979 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess