EN
  • EN
  • DE

AD9238BST-65

Part No AD9238BST-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 65MSPS 64-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Number of Bits 12
Sampling Rate 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.25 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (7x7)
Win Source Part Number 077316-AD9238BST-65
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9238BST-65 CAD Model

Description

AD9238BST-65 Dual 12-Bit ADC

The AD9238BST-65 is a high-performance, dual-channel 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is optimized for applications requiring high dynamic range and fast data acquisition, making it an ideal choice for advanced communication systems, medical imaging, and professional video equipment.

Key Features:

  • Resolution: 12-bit dual ADC, providing fine quantization levels for precise signal representation.
  • Sampling Rate: Capable of sampling at rates up to 65 MSPS (Mega Samples Per Second), ensuring the capture of high-frequency signals with fidelity.
  • Input Range: The full-scale input range is designed to be highly flexible, accommodating various signal amplitudes.
  • Low Power Consumption: With a focus on power efficiency, this ADC is suitable for portable and power-sensitive applications.
  • Differential Inputs: Features differential inputs that reduce common-mode noise and improve signal integrity.
  • Output Format: Supports both LVDS (Low-Voltage Differential Signaling) and CMOS outputs, providing versatility in interfacing with other digital systems.
  • On-Chip Reference: Includes an internal voltage reference to simplify system design and ensure stable performance.
  • SNR and SFDR: Delivers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for high-quality signal conversion.

Applications:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Professional Video Equipment
  • Instrumentation and Control Systems
  • Radar and Satellite Communication Systems

The AD9238BST-65 is engineered to provide reliable and consistent performance, even in challenging environments. Its robust design and advanced features ensure that it can meet the stringent requirements of modern electronic systems. Whether for data acquisition, signal processing, or image capture, the AD9238BST-65 from Analog Devices Inc. stands out as a top-tier choice for designers and engineers seeking high-speed, accurate, and reliable ADC solutions.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8905 $81.7810
4+ $33.5504 $134.2016
6+ $32.5029 $195.0174
8+ $31.4541 $251.6328
10+ $30.4054 $304.0540
13+ $27.2603 $354.3839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess