EN
  • EN
  • DE

AD9268BCPZ-125

Part No AD9268BCPZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 125MSPS 64LFCSP / 2-Channel Dual ADC Pipelined 125Msps 16-bit Parallel 64-Pin LFCSP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 077326-AD9268BCPZ-125
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9268
Introduction Date April 15, 2009
ECCN 3A001.a.5.a.5
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9268BCPZ-125 CAD Model

Description

AD9268BCPZ-125 Dual Channel 16-Bit, 125 MSPS A/D Converter

The AD9268BCPZ-125 is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide superior data acquisition in a compact package. This ADC operates at a conversion rate of up to 125 Mega Samples Per Second (MSPS), making it an ideal choice for applications requiring high-speed data conversion with precise accuracy.

Key Features:

  • High Resolution: With its 16-bit resolution, the AD9268BCPZ-125 ensures detailed and accurate digital representations of the input analog signals.
  • Dual Channel: This ADC features two ADC cores, allowing simultaneous sampling of two analog channels, which is critical for various multi-channel applications.
  • High Sampling Rate: The device's 125 MSPS sampling rate per channel provides the bandwidth necessary for high-speed signal processing tasks.
  • SNR and SFDR Performance: It delivers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring signal integrity and minimizing noise-related issues.
  • Low Power Consumption: Designed for efficiency, the AD9268BCPZ-125 maintains low power consumption, which is essential for portable and energy-sensitive applications.
  • Easy Integration: The ADC comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), facilitating integration into a wide range of systems.
  • Digital Output: The converter provides a flexible LVDS (Low-Voltage Differential Signaling) interface, which supports robust, high-speed digital data transmission.

Applications:

The AD9268BCPZ-125 is particularly well-suited for advanced communication systems, medical imaging, radar and satellite antenna array processing, and other demanding applications that require high-speed, accurate digitalization of analog signals. Its robust performance and features make it a versatile component for designers looking to enhance their data acquisition systems.

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The AD9268BCPZ-125 is a testament to this, offering a blend of performance and functionality that ensures your designs are equipped with precision and speed.

For more detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the AD9268BCPZ-125.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.1119 $88.1119
2+ $81.8182 $163.6364
3+ $78.6713 $236.0139
4+ $75.5245 $302.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess