EN
  • EN
  • DE

ADSP-BF531SBBC400

Part No ADSP-BF531SBBC400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16B 400MHZ 160MBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 52kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 160-CSPBGA (12x12)
Win Source Part Number 198846-ADSP-BF531SBBC400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF531SBBC400 CAD Model

Description

ADSP-BF531SBBC400 - Analog Devices Inc.

The ADSP-BF531SBBC400 is a high-performance signal processing microcontroller from Analog Devices Inc., designed to cater to a wide array of applications that require efficient, real-time data processing. This product is part of the Blackfin family of processors, which are renowned for their dual functionality, combining features of a microcontroller (MCU) with the computational power and speed of a digital signal processor (DSP).

Key Features:

  • Core Performance: The ADSP-BF531SBBC400 features a high-speed core clocked at 400MHz, providing robust processing capabilities for demanding applications.
  • Memory: It comes equipped with integrated on-chip memory, including 148KB of RAM, which can be utilized for both instruction and data, enabling efficient system operation.
  • Peripheral Set: A comprehensive set of peripherals is available, including UART, SPI, SPORT, CAN, and GPIO interfaces, allowing for versatile connectivity and communication options.
  • Power Efficiency: Designed with power-sensitive applications in mind, this processor offers dynamic power management options to minimize power consumption during operation.
  • Programming Model: The processor supports an advanced programming model that is optimized for both control and signal processing tasks, ensuring developers can leverage the full potential of the device.

Applications:

The ADSP-BF531SBBC400 is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive audio, telematics, and infotainment systems
  • Medical instrumentation and diagnostic equipment
  • Communications infrastructure
  • Image and video processing

Quality and Reliability:

Analog Devices Inc. is committed to delivering high-quality products, and the ADSP-BF531SBBC400 is no exception. It is manufactured to meet stringent industrial standards, ensuring reliability and performance even in the most challenging environments.

Support and Resources:

Developers can access a wide range of resources, including datasheets, technical documentation, reference designs, and development tools, to facilitate the design and deployment of systems utilizing the ADSP-BF531SBBC400.

You May Also Be Interested in

NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess