EN
  • EN
  • DE
  • IT

AD9361XBCZ

Part No AD9361XBCZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Single-Chip, Multiband 3G Femtocell Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 995590-AD9361XBCZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9361XBCZ CAD Model

Description

AD9361XBCZ RF Transceiver

The AD9361XBCZ is a highly integrated Radio Frequency (RF) Agile Transceiverâ„¢ designed by Analog Devices Inc. It is a versatile component that plays a crucial role in various applications such as wireless communication, test and measurement equipment, and general-purpose RF systems. This transceiver is particularly well-suited for applications requiring a wide range of frequencies and high performance.

The AD9361XBCZ operates over a wide frequency range, covering 70 MHz to 6 GHz, which allows for flexibility in designing systems for multiple frequency bands. Its architecture integrates a complete RF front-end, including transmitters, receivers, synthesizers, and digital signal processing functions, all on a single chip.

Key features of the AD9361XBCZ include:

  • Dual-channel transceiver with integrated 12-bit ADCs and DACs
  • Support for channel bandwidths from less than 200 kHz to 56 MHz
  • Flexible interface options with serial peripheral interface (SPI) for control and a parallel digital interface for data
  • Highly configurable and programmable to meet specific communication standards and protocols
  • Low power consumption, making it ideal for battery-powered and portable applications
  • Support for Frequency Division Duplex (FDD) and Time Division Duplex (TDD) operation

With its exceptional level of integration, the AD9361XBCZ simplifies design processes, reduces bill of materials, and accelerates time to market for products requiring RF capabilities. It is a popular choice among designers for its performance, flexibility, and ease of use.

Analog Devices Inc. provides comprehensive support for the AD9361XBCZ, including detailed technical documentation, reference designs, and software tools to aid in the development process. This ensures that engineers can leverage the full capabilities of the transceiver to create innovative and efficient wireless solutions.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Diodes Incorporated
SCHOTTKY DIODE SOT23 T&R 3K / Diode Array 1 Pair Common Anode Schottky 30 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Lowest to $0.0328
Infineon Technologies
DIODE SCHOTTKY 30V 500MA SC79-2 / Diode Schottky 30 V 500mA (DC) Surface Mount PG-SC79-2
Lowest to $0.1611
Infineon Technologies
DIODE GEN PURP 80V 200MA TSLP-2 / Diode Standard 80 V 200mA (DC) Surface Mount PG-TSLP-2-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Need more? Email Us
Vishay
DIODE GP 60V 200MA MICROMELF / Diode Standard 60 V 200mA Surface Mount MicroMELF
Need more? Email Us
Vishay
DIODE ARRAY GP 70V 150MA SOT23 / Diode Array 1 Pair Series Connection Standard 70 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Lowest to $0.0475
Nexperia USA Inc.
DIODE GEN PURP 100V 215MA SOD123 / Diode Standard 100 V 215mA (DC) Surface Mount SOD-123
Lowest to $0.0862
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD123 / Diode Schottky 100 V 250mA (DC) Surface Mount SOD-123
Lowest to $0.2640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.5039 $124.5039
2+ $119.8233 $239.6466
3+ $115.1427 $345.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess