EN
  • EN
  • DE

AD9365XBCZ

Part No AD9365XBCZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218454-AD9365XBCZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9365XBCZ CAD Model

Description

Product Overview: AD9365XBCZ

The AD9365XBCZ is a high-performance, highly integrated radio frequency (RF) Agile Transceiver™ designed by Analog Devices Inc. This versatile device is engineered to support a wide range of applications, including small cell and enterprise systems, point-to-point communication, and unmanned aerial vehicles among others.

The core of the AD9365XBCZ is its ability to function within a frequency range of 70 MHz to 6 GHz, offering a flexible solution for multi-band and multi-standard wireless services. It incorporates a 2x2 MIMO transceiver with a 12-bit ADC and DAC, enabling it to deliver high-quality signal conversion with a bandwidth of up to 56 MHz.

Key Features:

  • Wide Frequency Range: Operates from 70 MHz to 6 GHz, accommodating a variety of frequency bands.
  • High Bandwidth: Supports a maximum RF bandwidth of 56 MHz, suitable for broadband applications.
  • Integrated 2x2 MIMO Support: Features integrated 2x2 MIMO for enhanced data throughput and link reliability.
  • High-Resolution Converters: Equipped with 12-bit ADCs and DACs for high-fidelity signal processing.
  • Low Power Consumption: Designed for energy-efficient operation, making it ideal for battery-powered devices.
  • Programmable Digital Filters: Allows customization to meet specific system requirements.
  • Flexible Interface Options: Offers various interface options including SPI, LVDS, and parallel data ports.

Applications:

  • Small Cell and Femtocell Base Stations
  • Point-to-Point Communication Systems
  • Unmanned Aerial Vehicles (UAVs)
  • Wireless Infrastructure

The AD9365XBCZ from Analog Devices Inc. is a testament to the company's commitment to providing innovative solutions that drive the wireless communication industry forward. With its robust feature set and adaptability, this transceiver is poised to meet the demanding needs of modern RF applications.

You May Also Be Interested in

Alliance Memory, Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Averlogic
You deserve it
Need more? Email Us
Fuji Electric
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess