EN
  • EN
  • DE

AD9433BSQ-125

Part No AD9433BSQ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 125MSPS IF 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 125M
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 52-LQFP Exposed Pad
Supplier Device Package 52-LQFP-PQ4 (10x10)
Mounting Type Surface Mount
Base Product Number AD9433
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991C2
HTSUS 8542.39.0001
Win Source Part Number 556385-AD9433BSQ-125
Ultra Librarian 3D Model Ultra Librarian AD9433BSQ-125 CAD Model

Description

Introducing the AD9433BSQ-125 - High-Performance ADC from Analog Devices Inc.

The AD9433BSQ-125 is a state-of-the-art 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This product is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require high data acquisition rates and precision.

Key Features

      
  • High Sampling Rate: The AD9433BSQ-125 offers a fast sampling rate of 125 MSPS (Mega Samples Per Second), enabling the capture of high-frequency signals with great fidelity.
  •   
  • Resolution: With 12-bit resolution, this ADC provides fine detail in signal conversion, ensuring that subtle variations in the input signal are accurately represented in the digital output.
  •   
  • Input Range: The device features a flexible input range, accommodating a variety of signal amplitudes for versatile application use.
  •   
  • Low Power Consumption: Despite its high performance, the AD9433BSQ-125 is designed for efficient power usage, which is critical for portable and battery-operated devices.
  •   
  • Output Format: The ADC supports various output formats, including LVDS (Low-Voltage Differential Signaling), which provides robust data transmission with reduced noise interference.

Applications

The AD9433BSQ-125 is well-suited for a wide range of applications, including:

      
  • Medical Imaging Systems
  •   
  • Professional Video Cameras
  •   
  • Radar and Satellite Communication Systems
  •   
  • Digital Oscilloscopes
  •   
  • Test and Measurement Equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9433BSQ-125 is no exception. Customers can expect robust performance and dependability from this ADC. Additionally, Analog Devices provides extensive technical support and documentation, ensuring that integrating the AD9433BSQ-125 into your system is as seamless as possible.

Whether you are developing advanced medical equipment or enhancing communication infrastructure, the AD9433BSQ-125 from Analog Devices Inc. offers the precision, speed, and reliability needed to drive your technology forward.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess