EN
  • EN
  • DE

AD9518-3BCPZ

Part No AD9518-3BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 6CH 2GHZ 48LFCSP / Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output LVPECL
Frequency - Max 2.25GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD9518-3
Standard Package 24 pcs
Moisture Sensitivity Level (MSL) 6 (Time on Label)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910037-AD9518-3BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9518-3BCPZ CAD Model

Description

Product Overview: AD9518-3BCPZ Clock Distribution IC

The AD9518-3BCPZ from Analog Devices Inc. is a highly integrated clock distribution IC, designed to provide a multi-output clock distribution function with a low jitter and phase noise performance, making it an ideal solution for telecommunications, data communications, and aerospace applications. This device is part of the AD9518 series, which is well-known for its reliability and precision in clock distribution.

Key Features

  • Multiple Outputs: The AD9518-3BCPZ provides six LVPECL outputs, which are divided into three pairs, each with programmable dividers, allowing for a variety of output frequency configurations.
  • Low Jitter Performance: With its exceptional low jitter performance, this IC ensures high-quality signal integrity, which is crucial for high-speed communication systems.
  • Integrated PLL: The device features an integrated phase-locked loop (PLL) with an onboard VCO, supporting input frequencies ranging from 1.5 GHz to 1.6 GHz.
  • Flexible Reference Input: It accepts a wide range of reference inputs from 10 MHz to 250 MHz, providing versatility in clock generation.
  • Programmable: Users can program the output frequency, phase, and amplitude via a serial interface, offering customization to meet specific design requirements.

Applications

The AD9518-3BCPZ is suited for various applications, including:

  • Wireline and wireless infrastructure
  • Networking equipment such as routers and switches
  • Clock generation for ADCs, DACs, and other mixed-signal ICs
  • Industrial and medical equipment
  • Satellite and space applications

Product Specifications

The AD9518-3BCPZ comes in a compact 48-lead LFCSP (7x7mm) package, designed for surface mounting on a variety of PCBs. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. The device requires a single 3.3V power supply for operation.

Ordering Information

For ordering, the part number AD9518-3BCPZ should be used to refer to this specific model of the AD9518 series. The product is available through Analog Devices' distribution network, ensuring easy accessibility for designers and manufacturers.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess