EN
  • EN
  • DE
  • IT

AD9520-4BCPZ

Part No AD9520-4BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 1.6GHZ VCO 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Clock Generator, Fanout Distribution
Input CMOS, LVDS, LVPECL
Output CMOS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.8GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 008605-AD9520-4BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9520-4BCPZ CAD Model

Description

The AD9520-4BCPZ is a high-performance clock generator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This device provides a multi-output clock distribution function along with a low phase noise PLL (Phase-Locked Loop), making it an ideal solution for applications requiring high-speed data converters, wireless infrastructure, and communication systems.

Key Features:

  • Multiple Outputs: The AD9520-4BCPZ offers 14 clock outputs, including LVPECL, LVDS, and CMOS levels, to cater to a variety of digital interfaces.
  • High Performance: With an integrated VCO (Voltage-Controlled Oscillator) that operates in the range of 2.4 GHz to 2.95 GHz, this device ensures high performance and flexibility for frequency synthesis.
  • Low Phase Noise: The PLL's low phase noise characteristic is crucial for maintaining signal integrity in high-speed communication systems, thus ensuring reliable data transfer.
  • Programmable: Users can program the device via a serial interface, allowing for easy customization and configuration to meet specific application requirements.
  • Supply Voltage: It operates at a single supply voltage of 3.3V, which is common in most modern electronic systems, simplifying power management.

Applications:

The AD9520-4BCPZ is versatile and can be used in a wide array of applications, including:

  • Wireless and Wired Communication Infrastructure
  • Networking Equipment
  • Test and Measurement Systems
  • High-speed Data Acquisition Systems
  • Aerospace and Defense Electronics

Product Specifications:

Parameter Value Part Number AD9520-4BCPZ Manufacturer Analog Devices Inc. VCO Range 2.4 GHz to 2.95 GHz Output Types LVPECL, LVDS, CMOS Supply Voltage 3.3V

With its robust feature set and flexible output options, the AD9520-4BCPZ is a top choice for designers looking for a reliable clock generation solution. Analog Devices Inc. continues to provide industry-leading performance with this advanced clock generator.

You May Also Be Interested in

Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
Lowest to $3.2909
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
Need more? Email Us
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9558 $83.9558
2+ $68.8868 $137.7736
3+ $66.7341 $200.2023
4+ $64.5813 $258.3252
5+ $62.4287 $312.1435
7+ $55.9705 $391.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess