EN
  • EN
  • DE
  • IT

LM2588SX-ADJ/NOPB

Part No LM2588SX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG ADJ 5A TO263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 60V
Output Current 5A (Switch)
Frequency - Switching 100kHz to 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 1053097-LM2588SX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2588SX-ADJ/NOPB CAD Model

Description

Product Overview: LM2588SX-ADJ/NOPB

The LM2588SX-ADJ/NOPB is a versatile and high-performance Simple Switcher® power converter designed and manufactured by Texas Instruments. This device is part of the LM2588 series, which is known for its ease of use and robustness in a wide range of applications. The LM2588SX-ADJ/NOPB is particularly notable for its adjustable output voltage feature, allowing designers to tailor the output to their specific needs.

Key Features

  • Adjustable Output Voltage: This regulator offers an adjustable output voltage range, which can be set from 1.23V to 57V, providing flexibility for various design requirements.
  • High Efficiency: The device is capable of delivering high efficiency, which can reach up to 80%, depending on the load and input/output voltage ratio. This makes it suitable for battery-powered and energy-sensitive applications.
  • High Output Power: With the capability to deliver up to 5A of output current, this component is suitable for powering a wide range of devices and loads.
  • Wide Input Voltage Range: The LM2588SX-ADJ/NOPB operates with an input voltage range from 4V to 40V, accommodating a variety of power sources and conditions.
  • Integrated Protections: The device includes features such as thermal shutdown, current limit protection, and an area of safe operation (ASO) protection, ensuring reliable operation and longevity.

Applications

The LM2588SX-ADJ/NOPB is suitable for a broad array of applications, including but not limited to:

  • Industrial power supplies
  • Automotive systems
  • Telecommunications equipment
  • Portable devices
  • Medical equipment

Package and Quality

This component is offered in a surface-mount TO-263 package, which is designed for optimal heat dissipation and space-saving on the PCB. The "NOPB" suffix indicates that this product is part of TI's commitment to environmentally friendly manufacturing, standing for "No Lead (Pb)" which means it is RoHS compliant and free of lead, cadmium, and other hazardous substances.

For engineers and designers seeking a reliable and flexible power solution, the LM2588SX-ADJ/NOPB from Texas Instruments is an excellent choice, combining performance with ease of integration into a variety of power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7078 $58.8312
9+ $12.0679 $108.6111
13+ $11.6908 $151.9804
18+ $11.3137 $203.6466
23+ $10.9366 $251.5418
31+ $9.8052 $303.9612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess