EN
  • EN
  • DE

AD9572ACPZPEC

Part No AD9572ACPZPEC
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Fiber Channel/Ethernet Clock Generator IC, PLL Core, Dividers, 7 Clock Outputs | IC PLL CLOCK GEN 25MHZ 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator, Fanout Distribution, Multiplexer
PLL Yes
Input Crystal
Output CMOS, LVDS, LVPECL
Frequency - Max 156.25MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Family Part Number AD9572
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139127-AD9572ACPZPEC
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9572ACPZPEC CAD Model

Description

Product Overview: AD9572ACPZPEC from Analog Devices Inc.

The AD9572ACPZPEC is a high-performance clock generator developed by Analog Devices Inc., a leader in the semiconductor industry. This precision clock solution is designed to meet the stringent requirements of complex systems, delivering high-quality, low-jitter clock signals that are essential for data converters, digital signal processors (DSPs), and other high-speed digital systems.

Key Features

  • Integrated PLL (Phase-Locked Loop): The device includes a phase-locked loop circuit that ensures stable and accurate clock frequencies, which is critical for maintaining data integrity and synchronization across digital systems.
  • Low Jitter Performance: With its low jitter specifications, the AD9572ACPZPEC offers cleaner clock signals, reducing the likelihood of data errors and improving overall system performance.
  • Multiple Outputs: It provides multiple clock outputs, allowing it to drive several devices simultaneously, which simplifies design and reduces component count.
  • Programmability: The clock frequencies are programmable, offering designers flexibility to tailor the clock signals to specific application requirements.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD9572ACPZPEC saves valuable board space and is well-suited for space-constrained applications.

Applications

The AD9572ACPZPEC is ideal for a diverse range of applications requiring reliable and precise clocking solutions. These include:

  • Wireless and Wired Communications
  • Networking Equipment
  • Industrial and Medical Imaging Systems
  • Test and Measurement Instruments
  • Aerospace and Defense Electronics

Technical Specifications

Some of the technical specifications for the AD9572ACPZPEC include:

  • Supply Voltage: Specified for operation from a single supply voltage.
  • Operating Temperature Range: Suitable for industrial temperature ranges.
  • RoHS Compliant: Adheres to environmental standards regarding hazardous substances.

For engineers and designers looking for a reliable clock generation solution, the AD9572ACPZPEC from Analog Devices Inc. offers an excellent balance of performance, flexibility, and compactness, making it an indispensable component in the creation of high-performance electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5789 $57.8945
13+ $9.5010 $123.5130
19+ $9.2042 $174.8798
26+ $8.9074 $231.5924
34+ $8.6105 $292.7570
45+ $7.7200 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess