EN
  • EN
  • DE

AD9600BCPZ-150

Part No AD9600BCPZ-150
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 10-Bit, 105 MSPS/125 MSPS/150 MSPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139131-AD9600BCPZ-150
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9600BCPZ-150 CAD Model

Description

Product Overview: AD9600BCPZ-150 from Analog Devices Inc.

The AD9600BCPZ-150 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC operates at a 150 MSPS (mega-samples per second) conversion rate, delivering exceptional accuracy and speed for demanding applications in communications, instrumentation, and medical imaging.

Key Features

  • High-Speed Performance: With a sampling rate of 150 MSPS, the AD9600 allows for high-speed data acquisition, making it ideal for applications requiring quick and precise signal conversion.
  • Dual-Channel: This ADC features two independent channels, enabling simultaneous sampling and processing of two different signals, which is essential for applications like I/Q demodulation in communication systems.
  • Resolution: The device offers a resolution of 14 bits, providing fine detail in the digital representation of the analog input signal.
  • Low Power Consumption: The AD9600BCPZ-150 is designed for power efficiency, which is critical for portable and remote applications where power resources are limited.
  • Differential Inputs: Differential inputs reduce common-mode noise and improve signal integrity, which is crucial for maintaining signal fidelity in noisy environments.
  • Integrated Features: The ADC includes features such as an internal voltage reference, a sample-and-hold circuit, and a programmable voltage reference, which simplify system design and reduce external component requirements.

Applications

  • Wireless Communications
  • Radar and Satellite Systems
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Data Acquisition Systems

The AD9600BCPZ-150 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments. With its combination of speed, precision, and integrated functionality, the AD9600BCPZ-150 from Analog Devices Inc. is an excellent choice for engineers looking to enhance the performance of their high-speed signal processing systems.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess