EN
  • EN
  • DE

AD9637BCPZ-80

Part No AD9637BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT PIPELINED 64LFCSP  /  12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 12
Sampling Rate (Per Second) 80M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting SMD (SMT)
Base Product Number AD9637
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD9637BCPZ-80,AD9637BCPZ-80-ND,-2735-AD9637BCPZ-80,ANAANAAD9637BCPZ-80,AD9637BCPZ80,505-AD9637BCPZ-80
Standard Package 1
Win Source Part Number 1032753-AD9637BCPZ-80
Ultra Librarian 3D Model Ultra Librarian AD9637BCPZ-80 CAD Model

Description

AD9637BCPZ-80 - High-Performance ADC from Analog Devices Inc.

The AD9637BCPZ-80 is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This particular model boasts an impressive sampling rate of 80 MSPS (mega-samples per second), making it an ideal choice for high-speed signal processing applications.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD9637BCPZ-80 is designed to occupy minimal space on a circuit board, while delivering high performance and reliability. This ADC features a 12-bit resolution, providing fine detail in the digital representation of analog signals. With its high dynamic range and low noise levels, it ensures accurate and precise signal conversion, critical for advanced communication systems, medical imaging, and instrumentation.

One of the key advantages of the AD9637BCPZ-80 is its dual-channel configuration, which allows simultaneous sampling of two analog inputs. This capability is particularly beneficial in systems that require multi-channel synchronization, such as phased array radar systems and multi-antenna communication platforms.

The device supports a wide analog input bandwidth, enabling it to handle a variety of signal frequencies. Additionally, the ADC operates with a differential input, which helps to reduce common-mode noise and improve signal integrity. The AD9637BCPZ-80 also features user-selectable input ranges and a flexible digital interface that can be easily integrated into various digital signal processing (DSP) systems.

For power-sensitive applications, the AD9637BCPZ-80 offers a power-down mode, significantly reducing power consumption when the device is not in active use. This feature, along with its low operational power requirements, makes it an eco-friendly choice for portable and battery-powered devices.

Analog Devices Inc. provides comprehensive technical support for the AD9637BCPZ-80, including detailed datasheets, reference designs, and application notes to assist designers in integrating this high-performance ADC into their projects. With its robust features and support, the AD9637BCPZ-80 is a versatile and reliable component for any application demanding high-speed and high-accuracy analog-to-digital conversion.

You May Also Be Interested in

Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5558 $71.5558
2+ $69.3197 $138.6394
3+ $67.0836 $201.2508
4+ $64.8475 $259.3900
6+ $58.1391 $348.8346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess