EN
  • EN
  • DE

AD96685BP

Part No AD96685BP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultrafast Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139180-AD96685BP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD96685BP CAD Model

Description

The AD96685BP is a high-performance, ultra-fast comparator designed by Analog Devices Inc., renowned for its precision and speed. This device is an excellent choice for applications requiring quick response times and high reliability, such as pulse and zero-crossing detectors, high-speed triggers, and timing circuits.

Key Features

  • High Speed: The AD96685BP boasts a propagation delay typically under 10 ns, making it one of the fastest comparators available on the market.
  • Low Dispersion: With less than 2 ns of dispersion for overdrive variations of 50 mV to 500 mV, the device ensures consistent performance across a wide range of signals.
  • PECL Output: The comparator features Positive Emitter-Coupled Logic (PECL) output, which provides fast rise and fall times that are essential for high-speed digital circuits.
  • Flexible Power Supply: The AD96685BP operates over a wide supply range of ±4.5 V to ±5.5 V, accommodating various system designs and requirements.
  • Strobe Function: A strobe pin is included to allow the output to be gated, adding an extra level of control in complex systems.

Applications

The AD96685BP is versatile and can be used in numerous high-speed applications, including:

  • Data acquisition systems
  • High-speed signal processing
  • Automatic test equipment (ATE)
  • High-speed instrumentation
  • Communication systems

Product Specifications

Parameter Value
Supply Voltage (VCC) ±4.5 V to ±5.5 V
Propagation Delay < 10 ns
Output Logic PECL
Input Offset Voltage Typically 5 mV
Package 8-Lead PDIP

Overall, the AD96685BP from Analog Devices Inc. stands out for its exceptional speed and accuracy, making it a prime choice for engineers looking to enhance the performance of their high-speed systems.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess