The TICPAL16R8-55CJL is a high-performance programmable array logic device manufactured by Texas Instruments, a leader in semiconductor design and production. This device is part of the PAL (Programmable Array Logic) family, which is known for its versatility and efficiency in addressing complex logic functions within electronic systems.
Key Features
- Speed: The TICPAL16R8-55CJL boasts a fast propagation delay with a maximum of 55 ns, making it suitable for high-speed applications.
- Programmability: It offers programmable logic for implementing fixed logic functions and can be easily configured to meet specific design requirements.
- Logic Elements: The device contains 8 logic macrocells that can be individually programmed as registered or combinatorial functions, providing flexibility in design.
- Power Consumption: Designed with power efficiency in mind, this PAL device operates with low power consumption, reducing the overall energy requirement of the system.
- Temperature Range: The operating temperature range of -55°C to +125°C ensures reliability and performance stability under extreme conditions.
- Package: Encased in a 20-pin Ceramic Dual Inline Package (CJL), the TICPAL16R8-55CJL is robust and ideal for applications where package strength is critical.
Applications
The versatility of the TICPAL16R8-55CJL makes it suitable for a wide range of applications. It is commonly used in control systems, automotive electronics, communication devices, data processing, and any other systems that require high-speed, reliable logic operations. Its programmability allows engineers to optimize the logic for specific tasks, making it a popular choice for custom and specialized circuit designs.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The TICPAL16R8-55CJL is built to meet the stringent standards set by the industry, ensuring that each device operates to its specifications. With Texas Instruments' reputation, customers can trust the TICPAL16R8-55CJL for their critical and demanding applications.