EN
  • EN
  • DE
  • IT

AD9681BBCZ-125

Part No AD9681BBCZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Octal, 14-Bit, 125 MSPS, Serial LVDS, 1.8 V Analog-to-Digital Converter | IC ADC 14BIT PIPELINED 144CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate (Per Second) 125M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA
Mounting Style SMD
Family Part Number AD9681
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139187-AD9681BBCZ-125
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9681BBCZ-125 CAD Model

Description

Analog Devices Inc. AD9681BBCZ-125 Dual-Channel ADC

The AD9681BBCZ-125 is a high-performance, dual-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This 14-bit ADC operates at a sampling rate of 125 MSPS (mega samples per second), making it an ideal choice for advanced digital signal processing systems such as medical imaging, communications, and instrumentation.

Key Features:

  • Resolution: 14-bit dual ADC, providing high precision and dynamic range.
  • Sampling Rate: 125 MSPS, ensuring accurate digitization of high-speed signals.
  • Input Bandwidth: The ADC features a wide full power bandwidth that supports a variety of signal frequencies.
  • Low Power Consumption: Optimized for power-sensitive applications, the AD9681BBCZ-125 maintains performance while minimizing power draw.
  • Integrated Features: Includes a voltage reference and sample-and-hold circuit, reducing external component requirements.
  • Interface: The device supports a flexible serial LVDS (Low Voltage Differential Signaling) interface for easy integration with digital signal processors and FPGAs.
  • Package: Enclosed in a compact 72-pin LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Performance and Flexibility:

The AD9681BBCZ-125 offers exceptional noise performance and linearity, which are crucial for high-fidelity signal acquisition. Its dual-channel design allows for simultaneous sampling of two analog inputs, which can be critical for phase-sensitive applications such as phased array radar systems and I/Q demodulation schemes.

With features like a programmable gain amplifier and a configurable input range, the AD9681BBCZ-125 provides designers with the flexibility to optimize the ADC for their specific application requirements. The device also includes digital processing features like a digital down-converter (DDC), which can reduce data rates and simplify subsequent signal processing tasks.

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9681BBCZ-125 is no exception. It is built to meet the stringent demands of industrial and commercial applications. In addition, Analog Devices provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the AD9681BBCZ-125 into your project.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $326.4236 $326.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess