EN
  • EN
  • DE

AD9731BR-REEL

Part No AD9731BR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH Current Steering 10-bit 28-Pin SOIC W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
Integral Nonlinearity (INL) 1.5 LSB
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage -5.46 V
Min Operating Temperature -40 °C
Min Supply Voltage -4.94 V
Mount Surface Mount
Number of Bits 10
Number of Channels 1
Number of Pins 28
Packaging Tape and Reel
Resolution 1.25 B
RoHS Non-Compliant
Settling Time 3.8 ns
Win Source Part Number 993649-AD9731BR-REEL
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9731BR-REEL CAD Model

Description

AD9731BR-REEL: High-Performance DAC from Analog Devices Inc.

The AD9731BR-REEL is a cutting-edge digital-to-analog converter (DAC) component designed and manufactured by the renowned Analog Devices Inc. This high-speed, 8-bit DAC is part of a family of products that are known for their exceptional performance in terms of speed and accuracy, making it an ideal choice for a variety of demanding applications.

With its impressive data throughput rate, the AD9731BR-REEL can handle conversion speeds up to 125 MSPS (mega samples per second), which is essential for high-frequency signal generation. This makes it particularly suitable for applications such as wireless communications, cable modems, and digital synthesis of RF waveforms, where rapid data conversion is a must.

The AD9731BR-REEL comes in a compact form factor, packaged as a reel for ease of distribution and manufacturing integration. Its surface-mount design allows for efficient assembly in high-density circuit boards, saving valuable space in today's compact electronic devices.

One of the key features of the AD9731BR-REEL is its exceptional dynamic performance. This DAC offers a high spurious-free dynamic range (SFDR) and low noise floor, which are critical parameters for applications that require clean and precise analog outputs. Its ability to maintain signal fidelity at high speeds ensures that the analog output faithfully represents the original digital input, without degradation or distortion.

The device also provides a flexible interface with a dual-port, double data rate (DDR) LVDS (Low-Voltage Differential Signaling) input, allowing for easy integration with a wide range of digital signal processors (DSPs) and FPGAs (Field-Programmable Gate Arrays). This versatility ensures that the AD9731BR-REEL can be used in a broad spectrum of system designs.

In summary, the AD9731BR-REEL from Analog Devices Inc. is a top-tier DAC offering high-speed, high-accuracy digital-to-analog conversion. Its robust performance, combined with its small footprint and ease of integration, makes it an excellent choice for engineers and designers looking to incorporate reliable DAC functionality into their high-performance systems.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9167 $75.8334
4+ $31.1111 $124.4444
5+ $30.1389 $150.6945
7+ $29.1667 $204.1669
9+ $28.1944 $253.7496
12+ $25.2777 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess