EN
  • EN
  • DE

AD9752ARZRL

Part No AD9752ARZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit, 125 MSPS High Performance TxDAC D/A Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TxDAC
Packaging Reel - TR
Resolution 12
Number of D/A Converters 1
Settling Time 35ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.25
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1139236-AD9752ARZRL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9752
Introduction Date February 23, 1999
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9752ARZRL CAD Model

Description

Product Overview: AD9752ARZRL from Analog Devices Inc.

The AD9752ARZRL is a high-performance, 14-bit digital-to-analog converter (DAC) that offers exceptional dynamic range and accuracy, making it an ideal choice for demanding applications that require high-speed data conversion with minimal error. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product is designed for use in a wide array of applications, including wireless communication systems, imaging equipment, and digital signal processing.

Key Features and Benefits

  • High Resolution: With its 14-bit resolution, the AD9752ARZRL provides fine granularity, ensuring that digital signals are converted to analog with a high degree of precision.
  • High-Speed Performance: This DAC is capable of converting digital data at high speeds, making it suitable for applications that require fast data throughput without sacrificing accuracy.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9752ARZRL is designed to operate efficiently, drawing minimal power which is crucial for portable and battery-powered devices.
  • Flexible Interface: It features a versatile interface that is compatible with various logic families, allowing for easy integration into a wide range of digital systems.
  • Compact Packaging: The AD9752ARZRL comes in a compact package, saving valuable board space in densely packed systems.

Applications

The AD9752ARZRL is optimized for applications that demand high-speed, accurate data conversion. Its primary applications include:

  • Wireless communication infrastructure such as base stations for mobile networks
  • Professional imaging systems, including medical imaging and high-end photography
  • Instrumentation and test equipment
  • Digital signal processing applications
  • Aerospace and defense systems that require robust and precise data conversion

Product Specifications

The AD9752ARZRL operates with a single 5V supply and features a maximum sampling rate of 125 MSPS (mega samples per second). It provides an update rate that is sufficient for high-frequency signal generation and can be interfaced with DSPs and microprocessors through its parallel input bus.

With its combination of performance, efficiency, and versatility, the AD9752ARZRL from Analog Devices Inc. stands out as a superior choice for system designers looking to enhance the capabilities of their high-speed data conversion systems.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess