EN
  • EN
  • DE

AD9774ASZRL

Part No AD9774ASZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 14 Bit Digital to Analog Converter 1 44-PQFP (10x10)
Manufacturer Analog Devices Inc.
Series TxDAC+®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-QFP
Case / Package 44-PQFP (10x10)
Family Name AD9774
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910085-AD9774ASZRL
Ultra Librarian 3D Model Ultra Librarian AD9774ASZRL CAD Model

Description

Product Overview: AD9774ASZRL from Analog Devices Inc.

The AD9774ASZRL is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc. to meet the demanding requirements of communication systems, signal generation, and direct digital synthesis (DDS) applications. This versatile component is renowned for its exceptional dynamic performance, making it an ideal choice for professionals in the telecommunications and electronics industries.

Key Features:

  • High Resolution: At 14 bits, the AD9774ASZRL offers fine digital-to-analog conversion, allowing for precise signal representation and processing.
  • High-Speed Interface: With a maximum update rate of 125 MSPS (mega samples per second), this DAC is well-suited for high-speed applications where data throughput and real-time performance are critical.
  • Integrated Features: The device includes an on-chip 4× to 20× clock multiplier and a PLL (Phase-Locked Loop), simplifying system design by reducing the need for external components.
  • Flexible Reference Voltage: It supports both internal and external reference voltage options, providing designers with versatility in setting the full-scale output current.
  • Power Efficiency: The AD9774ASZRL is designed to operate with low power consumption, making it suitable for portable and power-sensitive applications.
  • Programmable Output: Users can program the full-scale output current from 2 mA to 20 mA, thus accommodating a wide range of load conditions and system requirements.

Applications:

The AD9774ASZRL is adept at handling a variety of applications, including:

  • Wireless and Wired Broadband Communication
  • Base Station Infrastructure
  • Instrumentation and Control Systems
  • Arbitrary Waveform Generation
  • Direct Digital Synthesis (DDS)

As a product of Analog Devices Inc., a leader in the semiconductor industry, the AD9774ASZRL is backed by a legacy of innovation and reliability. Its robust design ensures consistent performance, even in the most challenging environments. Whether for advanced communication systems or precision signal processing, the AD9774ASZRL is a testament to Analog Devices Inc.'s commitment to excellence and customer satisfaction.

Availability:

The AD9774ASZRL is available in a compact 48-lead LQFP (Low-profile Quad Flat Package), providing a space-saving solution for densely packed circuit boards. It is also offered in reel packaging, facilitating efficient handling and manufacturing processes for high-volume production.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.1395 $74.1395
2+ $60.8327 $121.6654
3+ $58.9316 $176.7948
5+ $57.0304 $285.1520
6+ $55.1293 $330.7758
8+ $49.4259 $395.4072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess