EN
  • EN
  • DE

AD9801JCST

Part No AD9801JCST
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC CCD SIGNAL PROC 48LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series AD9801
Package Bulk
Product Status Active
Programmable Not Verified
Type CCD Signal Processor
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 22 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40388-AD9801JCST
Ultra Librarian 3D Model Ultra Librarian AD9801JCST CAD Model

Description

Introducing the AD9801JCST from Analog Devices Inc.

The AD9801JCST is a cutting-edge product from Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This particular component is designed to cater to the demanding needs of sophisticated electronic systems, delivering both reliability and precision in a variety of applications.

Key Features

  • High-Speed Operation: The AD9801JCST is built for speed, enabling rapid data processing and signal conversion, which is crucial for applications requiring quick response times.
  • Exceptional Precision: Analog Devices Inc. is known for its commitment to accuracy, and the AD9801JCST is no exception. It provides high-resolution output, ensuring that the data is not only fast but also precise.
  • Durable Design: Constructed to meet the rigorous standards of the industry, this product can withstand challenging environmental conditions, making it suitable for use in a wide range of industrial and commercial settings.
  • Compatibility: With its versatile interface, the AD9801JCST can be easily integrated into existing systems, offering a seamless upgrade path for enhancing performance without the need for significant redesigns.

Applications

The versatility of the AD9801JCST makes it an ideal choice for multiple sectors. It's particularly well-suited for use in:

  • Telecommunications equipment
  • Medical imaging systems
  • Instrumentation and measurement devices
  • Industrial control systems
  • Aerospace and defense electronics

Product Specifications

The AD9801JCST boasts an array of technical specifications that enable it to perform at the highest levels:

  • Supply Voltage: Specified to match industry standards, ensuring compatibility with a wide range of systems.
  • Operating Temperature: Engineered to function within a broad temperature range, guaranteeing performance in extreme conditions.
  • Package: Housed in a robust package that protects the internal circuitry while also allowing for efficient heat dissipation.

With the AD9801JCST, Analog Devices Inc. continues its tradition of delivering high-quality components that push the boundaries of technology. Whether you're upgrading an existing system or designing a new one, this product offers the performance and reliability that today's innovative electronic systems demand.

Ordering Information

For detailed ordering information and to check the availability of the AD9801JCST, please visit the Analog Devices Inc. website or contact their sales representatives. Ensure your systems are equipped with the best components by choosing the AD9801JCST for your next project.

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8570 $63.4280
9+ $13.0111 $117.0999
14+ $12.6045 $176.4630
19+ $12.1980 $231.7620
25+ $11.7914 $294.7850
33+ $10.5717 $348.8661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess