EN
  • EN
  • DE

AD9804AJSTZ

Part No AD9804AJSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 077363-AD9804AJSTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9804AJSTZ CAD Model

Description

Product Overview: AD9804AJSTZ from Analog Devices Inc.

The AD9804AJSTZ is a high-performance, charge-coupled device (CCD) signal processor designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is tailored for a wide range of imaging applications and is particularly suited for use in high-speed and high-accuracy scanning, industrial inspection, and digital camera systems.

Key Features and Benefits:

  • High Precision: The AD9804AJSTZ boasts a 14-bit analog-to-digital converter (ADC) that ensures high-resolution image capture, making it ideal for applications where image clarity and detail are paramount.
  • Low Noise: With its advanced design, this signal processor minimizes noise levels, which is crucial for maintaining image quality, especially in low-light conditions.
  • Programmable Gain Amplifier (PGA): The inclusion of a PGA allows for fine-tuning of the input signal, providing flexibility and enhanced image quality across various lighting conditions.
  • Correlated Double Sampling (CDS): The CDS feature reduces the sensor noise and improves the dynamic range, which is essential for capturing images with a broad spectrum of colors and intensities.
  • Flexible Interface: The AD9804AJSTZ is equipped with a versatile digital interface that is compatible with a range of microprocessors and DSPs, allowing for easy integration into existing systems.
  • Compact Package: Housed in a compact, surface-mount package, this processor saves valuable board space and is suitable for use in portable and space-constrained applications.

Applications:

The AD9804AJSTZ is engineered to meet the demands of various high-performance imaging applications, including:

  • Digital Still Cameras
  • Document Scanners
  • Medical Imaging Systems
  • Machine Vision Systems
  • Security and Surveillance Cameras

With its robust feature set and proven reliability, the AD9804AJSTZ from Analog Devices Inc. represents a premier choice for developers and engineers looking to enhance the performance and quality of their imaging solutions.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Allegro MicroSystems, LLC
Need more? Email Us
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess