EN
  • EN
  • DE

AD9833BRMZ

Part No AD9833BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC WAVEFORM GEN PROG 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Resolution (Bits) 10 b
Master fclk 25MHz
Tuning Word Width (Bits) 28 b
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 008649-AD9833BRMZ
Family Name AD9833
Introduction Date April 22, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9833BRMZ CAD Model

Description

AD9833BRMZ - Programmable Waveform Generator

The AD9833BRMZ is a highly integrated waveform generator from Analog Devices Inc., designed to produce sine, triangular, and square wave outputs with a high level of precision and stability. This low power, programmable waveform generator IC is encapsulated in an MSOP-10 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Digital Programmability: The device allows for digital programming of the frequency and phase of the output waveform via a serial I/O interface. This feature provides a high degree of flexibility and enables easy adjustments to the signal without the need for external components.
  • Output Waveforms: It can produce sine, triangular, and square wave outputs, which can be used in various applications such as signal generation, clock generation, and as a stimulus source for system testing.
  • Frequency Range: The AD9833BRMZ offers a wide frequency range, with output frequencies from 0.1 Hz to 12.5 MHz, making it suitable for a broad spectrum of applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it operates from a 2.3 V to 5.5 V supply voltage and offers a power-down function that reduces the current consumption to 20 uA typically, which is critical for battery-operated devices.

Applications:

  • Function Generators
  • Portable Instrumentation
  • Phase Locked Loops (PLLs)
  • Frequency Modulation (FM) and Amplitude Modulation (AM) Synthesis
  • Test and Measurement Equipment
  • Consumer Electronics

The AD9833BRMZ is a versatile, easy-to-use component that simplifies the design process for engineers by reducing the number of external components required. Its serial interface is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a variety of systems. With its compact footprint and comprehensive feature set, the AD9833BRMZ is a perfect solution for designers looking to implement waveform generation capabilities in their projects with minimal overhead and maximum reliability.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP / CMOS Direct Digital Synthesizer
Lowest to $13.8105
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6917 $53.4585
12+ $8.7727 $105.2724
18+ $8.4985 $152.9730
25+ $8.2244 $205.6100
32+ $7.9503 $254.4096
43+ $7.1278 $306.4954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,728 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess