EN
  • EN
  • DE

AD9834BRUZ

Part No AD9834BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Direct Digital Synthesizer 75MHz 1-DAC 10bit Serial 20-Pin TSSOP Tube / IC DDS 10BIT 50MHZ LP 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Resolution (Bits) 10 b
Master fclk 50MHz
Tuning Word Width (Bits) 28 b
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 008651-AD9834BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9834
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9834BRUZ CAD Model

Description

AD9834BRUZ Waveform Generator from Analog Devices Inc.

The AD9834BRUZ is a highly integrated Direct Digital Synthesis (DDS) device capable of generating high-performance sine and triangular waveforms. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this waveform generator is a part of their renowned DDS product line, offering a flexible solution for diverse applications such as signal generation, local oscillators in communication systems, function generators, and sweep generators.

This versatile IC comes in a compact TSSOP-20 package, making it suitable for space-constrained applications while providing a rich set of features. The AD9834BRUZ operates at a 75 MHz clock rate, which allows for a fine frequency resolution when combined with its 28-bit frequency resolution feature. The device is capable of generating frequencies with a high degree of accuracy and stability, which is essential for applications requiring precise signal modulation.

The AD9834BRUZ is designed with simplicity in mind, requiring minimal external components to create a complete waveform generation system. It includes an on-chip 10-bit DAC (Digital-to-Analog Converter), which ensures that the generated analog waveforms are of high quality and low distortion. Furthermore, the device supports digital programming via a 3-wire serial interface, which allows for easy control and integration into digital systems.

Additional features of the AD9834BRUZ include a programmable phase register and a frequency register that can be used to modulate the phase and frequency of the output waveform in real-time, making it ideal for more complex waveform generation tasks. Power consumption is another area where the AD9834BRUZ excels, with a power-down function that reduces current consumption to 20 µA, which is crucial for battery-operated devices.

In summary, the AD9834BRUZ from Analog Devices Inc. is a powerful, compact, and energy-efficient DDS waveform generator that offers exceptional performance for a wide range of applications. Its high resolution, ease of use, and programmability make it an excellent choice for engineers and designers looking to implement sophisticated signal generation capabilities into their projects.

You May Also Be Interested in

Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $124.0602
Analog Devices Inc.
NETWORK ANALYZER 12B 1MSP 16SSOP
Lowest to $23.4332
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $8.3158
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $8.4049

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0963 $52.3852
10+ $10.7457 $107.4570
15+ $10.4099 $156.1485
20+ $10.0741 $201.4820
26+ $9.7383 $253.1958
35+ $8.7309 $305.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess