EN
  • EN
  • DE

AD9840AJSTZRL

Part No AD9840AJSTZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 10-Bit 40 MSPS CCD Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Interface 3-Wire Serial
Operating Temperature Range -20°C ~ 75°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1139312-AD9840AJSTZRL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9840A
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9840AJSTZRL CAD Model

Description

The AD9840AJSTZRL is a highly integrated mixed-signal IC from Analog Devices Inc., designed for use in advanced digital imaging applications. This chip is part of a line of products that combine an analog front-end processor with digital signal processing to provide a complete solution for image acquisition and processing tasks.

Key Features

  • High-Performance Signal Processing: The AD9840AJSTZRL features a 10-bit charge-coupled device (CCD) signal processor, capable of delivering superior image quality for high-end imaging applications.
  • Integrated Correlated Double Sampling (CDS): The integrated CDS function helps to reduce noise, which is critical for achieving high-quality images, particularly in low-light conditions.
  • Programmable Gain Amplifier (PGA): With a programmable gain amplifier, this IC allows for fine-tuning of signal levels, ensuring optimal performance across different lighting conditions and camera types.
  • On-Chip Voltage References: The inclusion of precision on-chip voltage references simplifies the design and reduces the external component count, leading to a more compact and cost-effective system design.
  • Flexible Clocking Options: It supports a variety of clocking schemes, which makes it versatile for different system architectures and synchronization requirements.

Applications

The AD9840AJSTZRL is ideal for a wide range of applications, including:

  • High-resolution digital cameras
  • Medical imaging systems
  • Industrial inspection equipment
  • Scientific instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD9840AJSTZRL is built to meet high standards, ensuring stable and reliable performance in even the most demanding applications. Additionally, this product is available in a compact LQFP surface-mount package, which is designed to meet the space constraints of modern electronic devices.

Environmental and Regulatory Compliance

The AD9840AJSTZRL is RoHS compliant and supports environmentally responsible manufacturing practices. Analog Devices Inc. ensures that their products adhere to international standards for environmental care and safe manufacturing processes.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess