EN
  • EN
  • DE

AD9857AST

Part No AD9857AST
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC QUADRATURE DGTL UPCONV 80LQFP / RF IC Upconverter HFC Cable Network 5MHz ~ 200MHz 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series AD9857
Package Bag
Product Status Obsolete
Function Upconverter
Frequency 5MHz ~ 200MHz
RF Type HFC Cable Network
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 40478-AD9857AST
Ultra Librarian 3D Model Ultra Librarian AD9857AST CAD Model

Description

Analog Devices Inc. AD9857AST Integrated Circuit

The AD9857AST from Analog Devices Inc. is a highly integrated direct digital synthesizer (DDS) that combines advanced features and functionality within a compact package. The product is designed to deliver high-performance signal generation capabilities for a wide array of applications, including communications systems, instrumentation, and radar.

This versatile component integrates a high-speed, high-resolution 14-bit digital-to-analog converter (DAC) and provides a clock rate of up to 400 MSPS. This allows the AD9857AST to generate high-quality, low-noise analog output signals with fine frequency and phase resolution. The device's DDS core can create a frequency-agile waveform, which is essential for applications that require rapid tuning and agile frequency modulation.

The AD9857AST also features a flexible architecture with a 48-bit frequency tuning word, which ensures precise frequency control. Its programmable modulus and phase offset capabilities enable the user to fine-tune the output signal for specific requirements. Additionally, the product supports a variety of modulation formats, including amplitude, phase, and frequency shift keying, making it suitable for modern digital communication systems.

With an onboard PLL (Phase-Locked Loop), the AD9857AST can maintain a stable frequency reference and can be clocked by either an external crystal or an external clock source. The PLL multiplies the reference clock up to the desired frequency, allowing the use of a low-cost crystal while still achieving high-frequency output signals.

The device is housed in a surface-mount, 80-lead LQFP (Low-profile Quad Flat Package), providing a space-saving solution for densely packed circuit boards. The AD9857AST operates over an industrial temperature range, ensuring reliable performance in a variety of operating conditions.

For ease of integration into digital systems, the AD9857AST is equipped with a serial peripheral interface (SPI) for communication with microcontrollers or digital signal processors. This interface facilitates programming and control of the device's extensive features and simplifies the design of sophisticated signal generation solutions.

Overall, the AD9857AST from Analog Devices Inc. is a powerful tool for designers looking to implement high-quality, frequency-agile signal generation in their products.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0630 $77.0630
2+ $74.4056 $148.8112
3+ $69.0909 $207.2727
4+ $66.4336 $265.7344
5+ $63.7763 $318.8815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess