EN
  • EN
  • DE

AD9874ABSTZ

Part No AD9874ABSTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description IF Digitizing Subsystem
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139335-AD9874ABSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9874ABSTZ CAD Model

Description

Analog Devices AD9874ABSTZ Integrated IF Digitizing Subsystem

The Analog Devices AD9874ABSTZ is a highly integrated intermediate-frequency (IF) digitizing subsystem that offers a complete signal processing solution for communication and instrumentation applications. This advanced chip encompasses a high-performance analog-to-digital converter (ADC), a digital down-converter (DDC), and a phase-locked loop (PLL) with voltage-controlled oscillator (VCO), all in a compact, surface-mount package.

The AD9874ABSTZ features a 14-bit ADC that operates at a sampling rate of up to 80 MSPS, providing high dynamic range and excellent signal-to-noise ratio (SNR), making it ideal for demanding applications that require precise signal acquisition. The integrated DDC includes a numerically controlled oscillator (NCO), a quadrature digital mixer, and a decimation filter, which together enable efficient translation of a selected IF band to baseband for simplified digital processing.

One of the key advantages of the AD9874ABSTZ is its PLL with VCO, which allows for flexible and stable frequency synthesis. This component ensures that the subsystem can maintain a low jitter clock signal, which is crucial for maintaining the integrity of the digitized signals. The PLL also provides the ability to synchronize multiple devices for coherent processing in multi-channel systems.

The device is housed in a compact 80-lead LQFP (Low-profile Quad Flat Package) that minimizes the footprint on the circuit board, thereby saving space and enabling the design of more compact systems. With its integrated features, the AD9874ABSTZ simplifies design complexity, reduces the number of required external components, and accelerates time-to-market for designers and engineers.

Applications for the AD9874ABSTZ include wireless base stations, software-defined radios, satellite modems, and diverse instrumentation systems where high-quality IF digitization is essential. Its robust design and integrated features make it a versatile choice for both new designs and upgrades to existing systems seeking enhanced performance and reduced component count.

Overall, the Analog Devices AD9874ABSTZ represents a powerful, single-chip solution for IF signal processing, offering designers a blend of performance, integration, and efficiency that is hard to match.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess