EN
  • EN
  • DE
  • IT

AD9887AKS-170

Part No AD9887AKS-170
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTRFACE ANALOG/DVI 160-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Applications Graphic Cards, VGA Interfaces
Interface Analog and Digital
Voltage - Supply 3.15V ~ 3.45V
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Mounting Type Surface Mount
Base Product Number AD9887A
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 556657-AD9887AKS-170
Ultra Librarian 3D Model Ultra Librarian AD9887AKS-170 CAD Model

Description

Product Overview: AD9887AKS-170 by Analog Devices Inc.

The AD9887AKS-170 is a high-performance, mixed-signal integrated circuit designed by Analog Devices Inc., a leader in the field of analog, mixed-signal, and digital signal processing technologies. This product is a testament to the company's commitment to providing advanced solutions for video and graphics applications that demand high quality and reliability.

Key Features

  • High-Speed Operation: The AD9887AKS-170 is capable of operating at speeds up to 170 MHz, making it suitable for handling high-resolution video and graphics data with ease.
  • Analog-to-Digital Conversion: It features a 140 MSPS, 8-bit analog-to-digital converter (ADC) that ensures precise and accurate conversion of analog signals to digital form.
  • Integrated PLL: The inclusion of an on-chip phase-locked loop (PLL) allows for flexible input clocking, which enhances the versatility of the device in various system configurations.
  • Digital Interface: The AD9887AKS-170 boasts a digital interface that is compatible with both 3.3V and 5V logic levels, providing ease of integration with a wide range of digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes a low amount of power, which is crucial for heat-sensitive applications and prolongs the longevity of the system.
  • Multiple Input Formats: It supports various input formats including RGB and YPbPr video inputs, making it a versatile choice for different types of video and graphic sources.

Applications

The AD9887AKS-170 is ideal for a range of applications that require high-quality video and graphics processing. It is particularly well-suited for:

  • Flat panel display interfaces
  • Advanced television and HDTV systems
  • Video projectors and digital video recorders
  • Professional video editing and studio equipment

Quality and Reliability

Analog Devices Inc. is renowned for its dedication to quality and the AD9887AKS-170 is no exception. It is built to meet the highest standards of performance and reliability, ensuring that it can withstand the demands of professional and consumer video and graphics environments. With the AD9887AKS-170, users can expect a product that delivers consistent performance over time and under various operating conditions.

For engineers and designers looking for a robust and flexible solution to interface with high-speed analog video signals, the AD9887AKS-170 from Analog Devices Inc. offers an exceptional blend of performance, quality, and ease of use.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $18.0522
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $18.2799
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $1,629.8508
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $85.3896
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Lowest to $1.1798
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess