EN
  • EN
  • DE

AD9888AKS-140

Part No AD9888AKS-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172482-AD9888AKS-140
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9888AKS-140 CAD Model

Description

Analog Devices AD9888AKS-140 High-Performance 8-Bit Analog Interface

The AD9888AKS-140 is a state-of-the-art 8-bit analog-to-digital interface designed by Analog Devices Inc., renowned for its high-performance electronic components. This interface is specifically engineered to cater to a wide spectrum of high-speed video and graphics applications, where precise and reliable data conversion is paramount.

At the heart of the AD9888AKS-140 lies its robust architecture that allows it to support sampling rates up to 140 MSPS (Mega Samples Per Second), making it an ideal choice for advanced digital imaging systems. Its high-speed capabilities ensure that even at full resolution, the image quality is maintained without compromise, capturing every detail with impeccable clarity and color fidelity.

The product boasts a flexible input range, accommodating various analog input levels, and includes a programmable gain amplifier (PGA), which provides the versatility required for different signal conditions. This feature is particularly beneficial in applications where signal strength may vary, allowing for optimal adjustments to achieve the best possible conversion results.

One of the key benefits of the AD9888AKS-140 is its integrated PLL (Phase-Locked Loop) circuitry, which simplifies system design by reducing the number of external components required. This PLL also stabilizes the sampling clock, ensuring consistent performance and reducing jitter, which is crucial for high-definition video processing.

Furthermore, the device incorporates a user-friendly digital interface that supports both 3.3V and 5V logic levels, offering flexibility in system integration. Its low power consumption makes it an energy-efficient choice for portable and battery-operated devices, where power management is a critical consideration.

For ease of implementation, the AD9888AKS-140 comes in a compact 80-lead LQFP (Low-profile Quad Flat Package), which not only saves valuable board space but also allows for efficient heat dissipation. This packaging, combined with the device's industrial temperature range, ensures reliable operation even in demanding environmental conditions.

In conclusion, the AD9888AKS-140 from Analog Devices Inc. is a superior solution for designers looking to interface high-speed analog signals with digital processing systems. Its exceptional performance, versatility, and ease of use make it a top choice for applications in medical imaging, high-resolution scanners, and advanced video capture systems.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess