EN
  • EN
  • DE

R1EX24002ASA0A

Part No R1EX24002ASA0A
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181921-R1EX24002ASA0A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1EX24002ASA0A CAD Model

Description

The R1EX24002ASA0A is a SRAM (Static Random-Access Memory) chip manufactured by Renesas Electronics America. SRAM is a type of semiconductor memory that uses bistable latching circuitry to store each bit. SRAM is known for its speed and is commonly used for cache memory in computers and other high-performance applications.

Applications

  • Cache memory in CPUs and GPUs
  • Networking equipment (routers, switches)
  • Embedded systems with high-speed memory requirements
  • Medical devices
  • Aerospace and defense applications

Features

  • High-speed access times
  • Low power consumption in standby mode
  • High reliability
  • Wide operating temperature range
  • Various package options

Benefits

  • Improves system performance due to fast memory access
  • Reduces overall power consumption
  • Ensures data integrity
  • Enables operation in harsh environments
  • Provides flexibility in system design

Additional Details

The R1EX24002ASA0A SRAM chip boasts exceptionally fast access times, making it well-suited for applications demanding rapid data retrieval and storage. Its low power consumption in standby mode contributes to energy efficiency, particularly in battery-powered devices. The high reliability of SRAM ensures data integrity and reduces the likelihood of memory errors. Its wide operating temperature range allows it to function effectively in diverse environmental conditions. The device's performance characteristics include low latency and high bandwidth, which are crucial for demanding applications.

The R1EX24002ASA0A typically has a parallel interface for high-speed data transfer. This memory chip is frequently used in applications where performance is critical, such as high-performance computing, telecommunications, and image processing. Its robust design and reliable operation make it a valuable component in systems requiring dependable memory storage. The precise specifications, such as memory capacity, access time, and power consumption, vary depending on the specific configuration and intended use. The SRAM technology in the R1EX24002ASA0A offers a significant advantage in terms of speed and performance compared to other memory types, making it a preferred choice for critical data storage and retrieval.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess