EN
  • EN
  • DE

AD9888KSZ-205

Part No AD9888KSZ-205
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description AFE General Purpose 3 ADC 8bit 3.3V 128-Pin MQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172488-AD9888KSZ-205
Popularity Low
Supply and Demand Status Limited
Family Name AD9888
Introduction Date June 26, 2001
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9888KSZ-205 CAD Model

Description

Product Overview: AD9888KSZ-205

The AD9888KSZ-205 is a cutting-edge integrated circuit from Analog Devices Inc., designed to meet the high demands of video and imaging applications. This high-performance analog-to-digital converter (ADC) is specifically engineered to deliver superior image quality and color fidelity, making it an ideal choice for a wide range of professional-grade video capture and processing systems.

Key Features

  • High-Resolution ADC: The AD9888KSZ-205 boasts a 205 MSPS (mega samples per second) conversion rate, providing the bandwidth needed for high-resolution video signals.
  • Dual-Link Capability: With dual-link support, this product can handle advanced digital video interfaces, allowing for greater data throughput and higher resolution display capabilities.
  • Integrated PLL: The inclusion of a phase-locked loop (PLL) circuit simplifies system design by reducing the number of external components required for clock generation.
  • Flexible Input Interface: It accommodates a variety of video formats, including RGB and YPbPr, making it versatile for different video sources.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9888KSZ-205 is suitable for applications where power consumption is a critical consideration.
  • Robust ESD Protection: The device features electrostatic discharge (ESD) protection, ensuring reliability and longevity in challenging environments.

Applications

The AD9888KSZ-205 from Analog Devices Inc. is optimized for use in high-end video processing equipment, including:

  • Professional video cameras and recording systems
  • Video editing and production consoles
  • Medical imaging devices
  • Industrial inspection and machine vision systems
  • High-definition televisions and monitors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9888KSZ-205 is no exception. Manufactured with precision and tested rigorously, this product is designed to perform reliably in a variety of conditions and applications. Whether you are developing a product for the consumer market or for specialized industrial use, the AD9888KSZ-205 offers the performance and dependability you need to deliver top-notch video experiences to your customers.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess