EN
  • EN
  • DE

AD9948KCPZ

Part No AD9948KCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description 10-Bit CCD Signal Processor with Precision Timing™ Core | IC CCD SIGNAL PROCESSOR 40-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Family Part Number AD9948
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139362-AD9948KCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9948KCPZ CAD Model

Description

Introducing the AD9948KCPZ from Analog Devices Inc.

The AD9948KCPZ is a high-performance, single-chip analog front-end (AFE) designed for advanced digital camera applications. Manufactured by the renowned Analog Devices Inc., this integrated circuit is specifically tailored to meet the demanding requirements of high-resolution image sensors, offering an exceptional combination of precision, speed, and power efficiency.

Key Features

  • High-Speed Operation: The AD9948KCPZ is capable of handling fast data rates, making it suitable for high-speed photography and video capture.
  • Dual-Channel Architecture: Equipped with two 12-bit, 65 MSPS analog-to-digital converters (ADCs), this AFE can process signals from dual image sensors simultaneously, ensuring synchronized image capture.
  • Low Noise Performance: The device boasts a low-noise design, which is critical for achieving high image quality in digital cameras.
  • Flexible Power Management: With its power-down and standby features, the AD9948KCPZ enables efficient power management, reducing power consumption when the device is not in active use.
  • Correlated Double Sampling (CDS): The on-chip CDS function helps to reduce sensor noise and improve image quality by compensating for the offset and 1/f noise of the image sensor and the AFE itself.

Applications

The AD9948KCPZ is ideally suited for a range of digital imaging applications, including:

  • Digital Still Cameras (DSCs)
  • Digital Single-Lens Reflex (DSLR) cameras
  • Industrial and Medical Imaging Systems
  • High-Speed Scanners

Package and Availability

This AFE comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is fully RoHS compliant. The AD9948KCPZ is available for purchase through authorized distributors of Analog Devices Inc., providing designers with a reliable and readily accessible solution for their high-performance imaging needs.

With its robust feature set and versatility, the AD9948KCPZ stands out as a premier choice for developers looking to enhance the capabilities of their digital imaging products with state-of-the-art analog front-end technology from a trusted industry leader.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Allegro MicroSystems, LLC
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess