EN
  • EN
  • DE

AD9952YSVZ

Part No AD9952YSVZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Direct Digital Synthesizer 400MHz 1-DAC 14bit Serial 48-Pin TQFP EP Tray / IC DDS DAC 14BIT 1.8V 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Resolution (Bits) 14 b
Master fclk 400MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 1.71 V to 1.96 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 077382-AD9952YSVZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9952
Introduction Date January 31, 2003
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9952YSVZ CAD Model

Description

AD9952YSVZ: High-Performance DDS-Based Synthesizer

The AD9952YSVZ is a state-of-the-art Direct Digital Synthesizer (DDS) product from Analog Devices Inc., featuring exceptional performance and flexibility. This advanced synthesizer component is designed to generate high-quality analog waveforms with a high level of frequency agility and phase controllability, making it an ideal solution for a wide range of applications, including communications, instrumentation, and radar systems.

At the heart of the AD9952YSVZ is a high-speed, integrated DDS core that provides a 48-bit frequency tuning word, which allows for fine frequency resolution. Coupled with a 14-bit DAC and an internal high-speed comparator, this synthesizer is capable of producing a clean and stable analog output signal, as well as a high-speed digital output waveform.

The device operates over a broad frequency range and supports a maximum clock rate of 400 MHz, enabling users to generate output frequencies of up to 200 MHz with excellent spectral purity. The AD9952YSVZ also includes a variety of features to enhance its performance and ease of use:

  • Programmable Output Phase: Users can adjust the phase of the output signal with 14-bit resolution, which is critical for applications requiring precise timing and synchronization.
  • Flexible Modulation Capabilities: The device supports advanced modulation schemes, including amplitude, phase, and frequency modulation, which can be controlled digitally for agile signal generation.
  • Linear Frequency Sweeping: For applications such as frequency response testing, the AD9952YSVZ offers linear frequency sweeping capabilities.
  • OSK (On-Chip System Clock): An on-chip high-speed system clock multiplier allows for the use of a lower-cost crystal while still achieving high-frequency operation.
  • Multi-chip Synchronization: The AD9952YSVZ can be synchronized with other devices to create a phase-coherent multi-channel system.

This synthesizer is available in a compact 48-lead LQFP (Low Profile Quad Flat Package) that is RoHS compliant, ensuring it meets modern environmental standards for electronic components. With its high performance and versatility, the AD9952YSVZ from Analog Devices Inc. is an excellent choice for designers looking to implement a high-frequency signal source with fine resolution and low phase noise characteristics.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
IC DDS 5MHZ 10BIT 20LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $116.1204
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $246.3760
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8681 $65.6043
6+ $17.9430 $107.6580
9+ $17.3823 $156.4407
12+ $16.8216 $201.8592
16+ $16.2609 $260.1744
21+ $14.5787 $306.1527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess