EN
  • EN
  • DE

AD9972BBCZ

Part No AD9972BBCZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC CCD SGNL PROC 14BIT 100CSPBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type CCD Signal Processor, 14-Bit
Applications Digital Camera
Mounting Type Surface Mount
Package / Case 100-LFBGA, CSPBGA
Supplier Device Package 100-CSPBGA (9x9)
Base Product Number AD9972
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40601-AD9972BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9972BBCZ CAD Model

Description

Product Overview: AD9972BBCZ from Analog Devices Inc.

The AD9972BBCZ is a high-performance, single-chip, 14-bit, 80 MSPS analog-to-digital converter (ADC) designed by Analog Devices Inc., a global leader in high-performance semiconductors for signal processing applications. This ADC is part of a family of devices that integrate various features to simplify the design of complex signal chains, making it an ideal choice for advanced imaging and medical applications.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of up to 80 MSPS, the AD9972BBCZ is capable of capturing high-frequency signals with precision, making it suitable for demanding applications that require accurate signal conversion.
  • High Resolution: The 14-bit resolution ensures that the AD9972BBCZ provides a high level of detail in the digital representation of analog signals, resulting in improved image quality and measurement precision.
  • Integrated Features: This ADC includes an on-chip sample-and-hold circuit and voltage reference, which reduce the number of external components required for operation and simplify system design.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9972BBCZ offers a low power dissipation, making it an excellent choice for portable and battery-powered devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and dynamic range, enhancing the performance of the system in challenging environments.
  • Flexible Interface: The device features a flexible digital interface that is compatible with various DSP and FPGA architectures, ensuring easy integration into a wide range of systems.

Applications

The AD9972BBCZ is particularly well-suited for advanced imaging systems, such as digital X-ray and MRI, as well as for high-speed instrumentation and medical imaging applications. Its robust feature set ensures reliable performance even in the most critical data acquisition scenarios.

Product Specifications

Parameter Value Resolution 14-bit Max Sample Rate 80 MSPS Input Type Differential Interface Type Digital Supply Voltage 1.8V to 3.3V Package CSPBGA

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1785 $106.3570
3+ $43.6336 $130.9008
5+ $42.2707 $211.3535
6+ $40.9066 $245.4396
8+ $39.5437 $316.3496
10+ $35.4527 $354.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess