EN
  • EN
  • DE

AD9978XCPZ

Part No AD9978XCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description AFE Video 2 ADC 14bit 1.8V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172522-AD9978XCPZ
Popularity Low
Supply and Demand Status Limited
Family Name AD9978
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9978XCPZ CAD Model

Description

AD9978XCPZ - High-Performance CCD Signal Processor from Analog Devices Inc.

The AD9978XCPZ is a state-of-the-art Charge-Coupled Device (CCD) signal processor manufactured by Analog Devices Inc., designed for high-speed and high-precision imaging applications. This integrated circuit is tailored to meet the rigorous demands of advanced digital imaging systems, providing a compact, high-performance solution for a wide range of products, including digital still cameras, medical imaging devices, and industrial cameras.

Key Features:

  • High-Speed Operation: The AD9978XCPZ is capable of handling fast pixel rates, which is essential for reducing image capture time and improving overall system throughput.
  • Low-Noise Performance: It features advanced noise reduction technology, ensuring that the images captured are clear and of high quality, even in low-light conditions.
  • Integrated Timing Generator: The device includes an on-chip timing generator that simplifies the design by reducing the number of external components required for timing control.
  • Correlated Double Sampling (CDS): The CDS feature helps in reducing the sensor noise, which is crucial for achieving high-quality image reproduction.
  • Programmable Gain Amplifier (PGA): With a PGA, the AD9978XCPZ offers flexibility in signal amplification, allowing for optimal dynamic range adjustment to suit different imaging conditions.
  • Flexible Interface: The product supports a variety of interfaces, making it compatible with a range of microprocessors and DSPs, and allowing easy integration into existing systems.

Applications:

  • Digital Still Cameras
  • Medical Imaging Systems
  • Industrial and Machine Vision Cameras
  • Scientific Instrumentation

The AD9978XCPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and conducive to thermal management. Its robust design ensures reliability and longevity, even in harsh industrial environments. By choosing the AD9978XCPZ for your imaging solution, you are selecting a product from Analog Devices Inc., a company renowned for its high-quality components and innovative technology.

Whether you are designing a camera for professional photography, developing a complex medical imaging system, or creating a high-speed industrial inspection device, the AD9978XCPZ provides the performance and features necessary to deliver outstanding image quality and system efficiency.

You May Also Be Interested in

Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess