EN
  • EN
  • DE
  • IT

AD9985AKSTZ-140

Part No AD9985AKSTZ-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE 8BIT 140MSPS 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Video
Supply Voltage - Operating 2.2 V to 3.45 V
Case / Package 80-LQFP (14x14)
Mounting Surface Mount
Win Source Part Number 077389-AD9985AKSTZ-140
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9985AKSTZ-140 CAD Model

Description

The AD9985AKSTZ-140 is a cutting-edge video interface IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is well-suited for advanced video applications, providing a seamless and high-quality interface solution for video signal processing.

Key Features:

  • High-Speed Operation: The AD9985AKSTZ-140 operates at a clock rate of 140 MHz, making it capable of handling high-resolution video data with ease.
  • Integrated Triple ADC: It features an integrated triple analog-to-digital converter (ADC) with 8-bit resolution, enabling the digitization of RGB or YPbPr video signals.
  • Flexible Input Formats: The device supports a wide range of video input formats, including VGA, SVGA, XGA, and SXGA, making it highly versatile for various display applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9985AKSTZ-140 minimizes power consumption, which is crucial for portable and energy-sensitive applications.
  • PLL Circuitry: The onboard phase-locked loop (PLL) circuitry ensures stable synchronization of video signals, contributing to the delivery of crisp and clear images.
  • Digital Interface: Equipped with a digital interface, it allows for straightforward connection to digital signal processors (DSPs) and graphic processors, facilitating easy integration into digital video systems.

Applications:

  • Flat Panel Displays (LCD, Plasma)
  • Projectors
  • High-Definition Televisions (HDTVs)
  • Video Capture Systems
  • Advanced Video Processing Systems

The AD9985AKSTZ-140 comes in a compact LQFP-100 package, ensuring a minimal footprint on system designs. It is designed to meet the stringent requirements of high-performance video systems, offering designers a reliable and high-quality solution for interfacing with analog video signals.

With its robust feature set and Analog Devices' reputation for quality, the AD9985AKSTZ-140 is an excellent choice for developers looking to create state-of-the-art video systems with superior image quality and performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.3138
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.4083 $74.4498
13+ $10.1807 $132.3491
20+ $9.8624 $197.2480
28+ $9.5442 $267.2376
36+ $9.2260 $332.1360
47+ $8.2725 $388.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess