EN
  • EN
  • DE

AD9996BBCZ

Part No AD9996BBCZ
Manufacturer Analog Devices Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description 14B 40 MSPS AFETG CONVERTER / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 56 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40626-AD9996BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9996BBCZ CAD Model

Description

The AD9996BBCZ is a cutting-edge, high-performance product from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This component is designed to cater to the demanding needs of advanced electronic systems, offering a blend of precision, efficiency, and reliability.

Key Features

  • High Precision: The AD9996BBCZ is built to provide accurate signal processing, ensuring high fidelity in applications where precision is paramount.
  • Robust Performance: Engineered to operate reliably under strenuous conditions, this product is suitable for mission-critical systems where performance cannot be compromised.
  • Efficient Power Consumption: Analog Devices Inc. has optimized the AD9996BBCZ for low power consumption, making it ideal for portable and battery-powered applications.

Applications

The versatility of the AD9996BBCZ allows it to be used in a wide array of applications, including but not limited to:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Control Systems
  • Communication Infrastructure

Technical Specifications

The AD9996BBCZ boasts an impressive set of technical specifications that underscore its capability to handle complex tasks with ease:

Parameter Specification Package / Case BBCZ Mounting Type Surface Mount Supply Voltage Specified by Manufacturer Operating Temperature Specified by Manufacturer

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD9996BBCZ is no exception. Each component undergoes rigorous testing to ensure it meets the highest standards of reliability and performance.

Ordering Information

To inquire about purchasing the AD9996BBCZ, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you refer to the exact product code to avoid any confusion during the ordering process.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1596 $61.5960
23+ $5.0543 $116.2489
36+ $4.8960 $176.2560
49+ $4.7390 $232.2110
64+ $4.5807 $293.1648
85+ $4.1072 $349.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess