EN
  • EN
  • DE

ADA4000-1AUJZ

Part No ADA4000-1AUJZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost, Precision JFET Input Operational Amplifier in TSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139380-ADA4000-1AUJZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4000-1AUJZ CAD Model

Description

Analog Devices Inc. ADA4000-1AUJZ Precision Amplifier

The ADA4000-1AUJZ is a high-performance, JFET input operational amplifier from Analog Devices Inc., designed to offer a blend of low noise and low input bias currents with high speed and wide bandwidth. This operational amplifier is ideal for a multitude of applications, ranging from precision instrumentation to active filtering and buffering in power-sensitive designs.

Key Features:

  • Low Noise Performance: The ADA4000-1AUJZ is engineered to provide a low noise floor, making it well-suited for applications that require high signal integrity and minimal signal distortion.
  • High Speed: With a fast settling time, this amplifier is capable of handling rapid signal changes, which is critical for high-speed data acquisition and signal processing tasks.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to process a broad range of frequencies without significant signal degradation, making it versatile for various signal processing applications.
  • Low Input Bias Current: The JFET input stage ensures that the input bias current is minimized, which is crucial for maintaining the accuracy of the signal, especially in high-impedance circuit configurations.
  • Single Supply Operation: This operational amplifier can operate from a single supply, simplifying power supply design and making it suitable for battery-powered and portable applications.

Applications:

  • Precision instrumentation
  • Active filtering
  • Sensor signal conditioning
  • Photodiode amplification
  • Data acquisition systems
  • Battery-powered devices

The ADA4000-1AUJZ is available in a compact SOT-23 package, which is ideal for space-constrained applications. Its combination of features ensures that it can deliver superior performance in a wide array of applications requiring precision and efficiency. Analog Devices Inc. has designed this operational amplifier with the quality and reliability that industry professionals have come to expect from their products, making the ADA4000-1AUJZ a solid choice for your circuit design needs.

Whether you're developing sensitive instrumentation, designing portable devices, or working on high-speed signal processing, the ADA4000-1AUJZ operational amplifier is engineered to meet the challenges of your complex electronic designs.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1223 $50.9352
51+ $1.9880 $101.3880
79+ $1.9209 $151.7511
112+ $1.7865 $200.0880
146+ $1.7194 $251.0324
182+ $1.6522 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess