EN
  • EN
  • DE

ADA4304-2ACPZ-R7

Part No ADA4304-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description 1:2 Single-Ended, Low Cost, Active RF Splitter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 50MHz ~ 1GHz
Package 16-VFQFN Exposed Pad, CSP
Win Source Part Number 1139416-ADA4304-2ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADA4304-2
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4304-2ACPZ-R7 CAD Model

Description

Product Overview: ADA4304-2ACPZ-R7 from Analog Devices Inc.

The ADA4304-2ACPZ-R7 is a high-performance, dual-channel, active RF splitter from Analog Devices Inc., designed to meet the demanding requirements of modern communication systems. This advanced component is part of a family of active splitters that provide a flexible solution for distributing RF signals in various applications such as cable TV (CATV), satellite set-top boxes, home gateways, and other RF distribution systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Dual-Channel Configuration: It features a dual-channel configuration that allows for the simultaneous processing of multiple RF signals.
  • High Linearity: The ADA4304-2ACPZ-R7 boasts high linearity, ensuring minimal distortion in the signal path and maintaining signal integrity.
  • Low Noise Figure: With a low noise figure, this active splitter contributes to a lower overall system noise, resulting in improved signal quality.
  • Integrated Features: It comes with integrated features such as gain blocks and directional couplers, which simplify system design and reduce the need for external components.

Package and Quality

The ADA4304-2ACPZ-R7 is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is optimized for excellent thermal performance and minimal footprint on the PCB. Its package is designed for surface-mount technology (SMT), facilitating easy integration into various circuit designs.

Applications

This active RF splitter is ideal for a multitude of applications, including but not limited to:

  • Cable TV (CATV) systems
  • Satellite set-top boxes
  • Home gateways
  • RF distribution networks

Conclusion

The ADA4304-2ACPZ-R7 from Analog Devices Inc. represents a reliable and efficient solution for RF signal distribution. Its robust performance, coupled with its ease of integration, makes it a valuable component for engineers looking to optimize their RF systems. Whether for commercial or residential applications, this active splitter stands out for its ability to deliver high-quality signal processing in a compact and versatile package.

You May Also Be Interested in

AVX Corp/Kyocera Corp
RF POWER DIVIDER 0HZ-6GHZ 2020 / RF Power Divider 0 Hz ~ 6 GHz 2020 (5050 Metric)
Lowest to $82.3530
Mini-Circuits
RF PWR DVDR 1.425GHZ-1.9GHZ 6SMD
Lowest to $2.6957
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3458
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 8SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6265
Analog Devices Inc.
RF POWER DVDR 100MHZ-15GHZ 16QFN
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Lowest to $3.3000
Anaren
RF POWER DVDR 400MHZ-900MHZ 0805 / RF Power Divider 400 MHz ~ 900 MHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1084
Mini-Circuits
RF PWR DVDR 1GHZ-2GHZ 10SMD
Lowest to $12.1498

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,918 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess