EN
  • EN
  • DE

ADA4350ARUZ-R7

Part No ADA4350ARUZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC AFE FET INPUT ADC DVR 28TSSOP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tape & Reel
Type Front End
Input Type Photodiode
Output Type Digital
Current - Supply 8.5 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number ADA4350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADA4350ARUZ-R7,-2735-ADA4350ARUZ-R7CT,505-ADA4350ARUZ-R7CT,ANAANAADA4350ARUZ-R7,505-ADA4350ARUZ-R7DKR,ADA4350ARUZ-R7-ND,505-ADA4350ARUZ-R7TR
Standard Package 1,000
Win Source Part Number 993914-ADA4350ARUZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4350ARUZ-R7 CAD Model

Description

Product Overview: ADA4350ARUZ-R7

The ADA4350ARUZ-R7 is a cutting-edge, high-performance integrated circuit from Analog Devices Inc., a renowned leader in the semiconductor industry. This versatile component is designed to provide a seamless interface between analog signals and digital control systems, making it an ideal solution for a wide array of applications that require precision and reliability.

Key Features

  • Programmable Gain Amplifier (PGA): The ADA4350ARUZ-R7 boasts a flexible PGA that allows users to adjust gain settings dynamically, which is essential for applications that require signal conditioning with varying levels of amplification.
  • Integrated Analog Switch: This device includes a high-quality analog switch that facilitates the selection of multiple input signals without the need for external multiplexers, thereby simplifying circuit design and reducing overall system complexity.
  • Wide Operating Range: With a broad power supply range, the ADA4350ARUZ-R7 can operate effectively in diverse environments, ensuring consistent performance across various applications.
  • High Accuracy: Precision is at the core of this product, offering accurate and stable signal processing capabilities that are crucial for sensitive electronic applications.
  • Robust Packaging: Housed in a durable TSSOP (Thin Shrink Small Outline Package), the ADA4350ARUZ-R7 is designed for longevity and resilience, making it suitable for industrial-grade projects.

Applications

The ADA4350ARUZ-R7 is exceptionally versatile and can be used in a multitude of sectors including:

  • Medical instrumentation
  • Test and measurement systems
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The ADA4350ARUZ-R7 operates with a supply voltage range that is conducive to various electronic environments. Its integrated features and robust packaging make it a reliable choice for engineers and designers seeking a high-quality, multifunctional component. For detailed technical specifications, reference the official datasheet provided by Analog Devices Inc.

Ordering Information

When ordering this product, use the full part number ADA4350ARUZ-R7 to ensure the correct item is received. For additional information on pricing, availability, or bulk orders, contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1449 $72.4347
6+ $19.8112 $118.8672
8+ $19.1921 $153.5368
11+ $18.5730 $204.3030
14+ $17.9539 $251.3546
19+ $16.0966 $305.8354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess