EN
  • EN
  • DE

ADA4430-1YKSZ-R2

Part No ADA4430-1YKSZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO FILTER SC70-6 / Video Filter IC Serial NTSC, PAL SC-70-6 Package
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Discontinued
Function Filter
Applications Consumer Video
Standards NTSC, PAL
Control Interface Serial
Voltage - Supply 2.5V ~ 6.0V
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number ADA4430
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40668-ADA4430-1YKSZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4430-1YKSZ-R2 CAD Model

Description

The ADA4430-1YKSZ-R2 is a high-performance, ultra-low power, single-ended, input to differential output video filter amplifier designed by Analog Devices Inc. This integrated circuit is specifically engineered to provide a complete video filtering solution for SDTV, HDTV, and portable video applications. The ADA4430-1YKSZ-R2 is part of the ADA4430-1 series, which is known for its exceptional performance in video signal conditioning.

Key Features

  • Integrated Filter: The device includes a 9 MHz low-pass filter that is ideal for anti-aliasing or reconstruction in video applications.
  • Low Power Consumption: With a typical power consumption of only 1.8 mA, the ADA4430-1YKSZ-R2 is optimized for battery-powered devices, helping to extend battery life.
  • High Performance: The amplifier boasts excellent differential gain and phase performance, ensuring a high-quality video output with minimal distortion.
  • Shutdown Feature: It includes a power-down feature that reduces the supply current to less than 1 µA, further conserving power when the device is not in active use.
  • Compact Packaging: The ADA4430-1YKSZ-R2 comes in a compact, 6-lead SC70 package, making it suitable for space-constrained applications.

Applications

The ADA4430-1YKSZ-R2 is versatile and can be used in a variety of video applications, including:

  • Portable and battery-powered video devices
  • Standard-definition and high-definition video processing
  • Video amplification and filtering for CCTV systems
  • Video signal conditioning for set-top boxes and DVD players

Technical Specifications

The ADA4430-1YKSZ-R2 operates over a single supply voltage range of 2.7 V to 5 V, which allows it to be used in a variety of system designs. It also features rail-to-rail output, which maximizes the dynamic range of the signal in single-supply applications. The device's excellent video specifications include a 0.1 dB flatness out to 5 MHz and a differential gain error of 0.02%.

Ordering Information

The product is available with the orderable part number ADA4430-1YKSZ-R2, ensuring you receive the reliable and consistent performance expected from Analog Devices Inc. For detailed product specifications, application notes, and support, customers are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 30 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess