EN
  • EN
  • DE

ADA4433-1WBCPZ

Part No ADA4433-1WBCPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816662-ADA4433-1WBCPZ
Ultra Librarian 3D Model Ultra Librarian ADA4433-1WBCPZ CAD Model

Description

Analog Devices Inc. ADA4433-1WBCPZ Overview

The ADA4433-1WBCPZ is a high-performance, ultra-low power, single-ended input to differential output amplifier designed by Analog Devices Inc. This device is expertly crafted to cater to the demanding requirements of high-definition (HD) video applications, offering an ideal solution for designers seeking to enhance video signal quality while minimizing power consumption.

Key Features

  • High Definition Performance: The ADA4433-1WBCPZ is optimized for HD video signals, supporting resolutions up to 1080p, making it an excellent choice for applications in video broadcasting, surveillance systems, and high-end consumer video equipment.
  • Low Power Consumption: With power management being a critical aspect of modern electronic design, this amplifier is engineered to consume minimal power, thereby extending the battery life of portable devices and reducing heat dissipation in enclosed systems.
  • Integrated Filters: The device includes integrated filters that significantly reduce the need for external components. These filters help to maintain signal integrity by mitigating unwanted noise and interference, providing a cleaner, crisper video output.
  • Robust Design: Housed in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), the ADA4433-1WBCPZ is built to withstand the rigors of both industrial and consumer environments, ensuring reliable performance across a wide range of operating conditions.

Applications

The ADA4433-1WBCPZ is versatile and can be used in various applications, including:

  • HD Video Cameras
  • Video Projectors
  • Video Amplifiers and Distribution Systems
  • Security and Surveillance Systems
  • Portable Video Devices

Technical Specifications

Some of the technical highlights of the ADA4433-1WBCPZ include:

  • Single-Ended to Differential Conversion
  • Low Power Operation: 3.3 V Supply Voltage
  • Integrated 6th Order Low-Pass Filter
  • Output Common-Mode Control
  • ESD Protection Circuitry

With its blend of performance, power efficiency, and integration, the ADA4433-1WBCPZ from Analog Devices Inc. is a superior choice for engineers and designers looking to elevate their video systems to the next level.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8134 $63.4690
80+ $1.4876 $119.0080
125+ $1.4414 $180.1750
170+ $1.3952 $237.1840
215+ $1.3490 $290.0350
290+ $1.2093 $350.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess