EN
  • EN
  • DE

ADA4627-1BRZ

Part No ADA4627-1BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 36 V, 19 MHz, Low Noise, Low Bias Current, JFET Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Slew Rate 84V/μs
Gain Bandwidth Product 19MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Supply Current 7mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4627
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1139453-ADA4627-1BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4627-1BRZ CAD Model

Description

The ADA4627-1BRZ is a high-performance operational amplifier from Analog Devices Inc., designed to address a wide range of applications requiring precision, low noise, and high-speed specifications. It is an ideal choice for professional-grade audio equipment, medical devices, and instrumentation that demand accuracy and reliability.

Key Features

  • Low Noise Performance: The ADA4627-1BRZ boasts an exceptionally low voltage noise density of 2.8 nV/√Hz at 1 kHz, making it perfect for applications where noise is a critical factor.
  • High Speed: With a slew rate of 27 V/µs, this operational amplifier provides the necessary speed for high-frequency signal amplification without significant distortion.
  • Wide Bandwidth: It offers a gain bandwidth product of 19 MHz, ensuring that signals are amplified with high fidelity across a broad range of frequencies.
  • High Output Drive Capability: Capable of delivering ±10 V output swing with a 10 kΩ load, the ADA4627-1BRZ can drive a wide array of components in complex circuits.
  • Stable Over Temperature: The device maintains its performance over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.

Power Supply and Packaging

The ADA4627-1BRZ operates from a single supply voltage ranging from 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V. This flexibility allows for integration into various system designs without the need for additional power regulation components. The amplifier is housed in a compact 8-lead SOIC package, ensuring minimal footprint on printed circuit boards.

Applications

Its superior performance characteristics make the ADA4627-1BRZ a versatile component for numerous applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Active Filter Blocks
  • Photodiode Amplification
  • Medical Devices
  • Analog-to-Digital Converter Drivers

Whether you're designing high-end audio systems or precise measurement instruments, the ADA4627-1BRZ from Analog Devices Inc. provides the accuracy, speed, and reliability your projects demand.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3554 $62.1324
14+ $8.4968 $118.9552
22+ $8.2312 $181.0864
29+ $7.9657 $231.0053
38+ $7.7003 $292.6114
51+ $6.9037 $352.0887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess